☰
PE29102A-X
PE29102A-X
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE DIE
Manufacturer:  pSemi
Datasheet:   PE29102A-X Datasheet
History Price: Obsolete
In Stock: 18160
PE29102A-X Specification
Specification
Part No
PE29102A-X
Category
PMIC - Gate Drivers
Manufacturer
pSemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
4V ~ 6V
Logic Voltage - VIL, VIH
0.6V, 1.6V
Current - Peak Output (Source, Sink)
2A, 4A
Input Type
Inverting
High Side Voltage - Max (Bootstrap)
100 V
Rise / Fall Time (Typ)
900ps, 900ps
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
PE29102A-X PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery