☰
QS3VH257QG
QS3VH257QG
Active
Description:  IC BUS SWITCH 4 X 2:1 16QSOP
Manufacturer:  Renesas Electronics
Datasheet:   QS3VH257QG Datasheet
History Price: $2.04000
In Stock: 13840
QS3VH257QG Specification
Specification
Part No
QS3VH257QG
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Renesas Electronics
Series
3VH
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
QS3VH257QG Related Parts
QS3125QG
QS3125QG
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3125QG8
QS3125QG8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3125S1G
QS3125S1G
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3125S1G8
QS3125S1G8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3126QG
QS3126QG
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3126QG8
QS3126QG8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3126S1G
QS3126S1G
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3126S1G8
QS3126S1G8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS32245PAG
QS32245PAG
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20TSSOP
QS32245PAG8
QS32245PAG8
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20TSSOP
QS32245QG
QS32245QG
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20QSOP
QS32245QG8
QS32245QG8
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20QSOP
QS3VH257QG Description
Product Overview
The Renesas Electronics QS3VH257QG is a high-speed CMOS quad 2:1 multiplexer/demultiplexer bus switch designed for high-bandwidth and low-latency digital signal routing in computing and communication systems. It offers four independently controlled 2:1 multiplexing channels, allowing the device to select one of two inputs to pass through to a common output, or vice versa, with very low ON resistance and minimal propagation delay. Based on Renesas' low-power QuickSwitch® technology, the QS3VH257QG enables fast switching of digital signals with near-zero delay, making it ideal for high-performance data path management.

Functional Description
The QS3VH257QG is structured to function as four independently controlled, high-speed 2-input multiplexers. Each channel includes two inputs (Ax and Bx), one output (Yx), and an active-low select line (S). A global Output Enable (OE#) is provided to place the outputs in a high-impedance state when deasserted.

* Function Type: 4-channel 2:1 multiplexer/demultiplexer
* Control Signals: 4 independent select lines (S1–S4), 1 global output enable (OE#)
* Signal Direction: Bidirectional data flow
* Logic Function: Y = A if S = 0, Y = B if S = 1
* Output Disable: High-impedance when OE# = High

Electrical Characteristics
The QS3VH257QG is built on a high-speed CMOS process optimized for minimal signal degradation and low ON-state resistance. It is designed to pass digital signals with voltage levels that extend across the full supply range.

* Supply Voltage (Vcc): 2.3 V to 3.6 V
* Input Voltage Range (VIN): 0 V to 5.5 V (independent of Vcc)
* ON Resistance (RON):
– 4 Ω typical at Vcc = 3.3 V
– 6 Ω maximum at Vcc = 3.3 V, VIN = 0.8 V
* Input Leakage Current: ±1 µA max
* Quiescent Supply Current (ICC): 1 µA typical, 3 µA max

Switching Performance
The QS3VH257QG is designed for minimal propagation delay and signal distortion. Its switching characteristics make it suitable for routing high-speed digital signals with minimal timing impact.

* Propagation Delay (tpd): ≤250 ps typical
* Turn-On Time (tON): 3 ns typical
* Turn-Off Time (tOFF): 3 ns typical
* Crosstalk: –50 dB at 250 MHz
* Bandwidth: >500 MHz typical
* Channel-to-Channel Skew: <100 ps typical

Features and Capabilities
This bus switch offers the flexibility and performance required for systems where signal routing and path selection must be fast and clean, such as in CPU-memory interfaces, digital audio/video multiplexing, and high-speed buses.

* Bidirectional signal switching with minimal delay
* High-speed operation with minimal power consumption
* 5V-tolerant inputs and I/Os
* Rail-to-rail signal switching supported
* Compatible with both 3.3V and 2.5V logic levels
* High channel density in a compact package

Package and Mechanical Characteristics
The QS3VH257QG is offered in the 16-lead QSOP (Quarter-Size Small Outline Package), which is a compact, surface-mount package ideal for high-density circuit boards and automated assembly processes.

* Package Type: QSOP-16
* Pin Count: 16 pins
* Body Dimensions: Approx. 3.9 mm × 4.9 mm
* Lead Pitch: 0.635 mm
* Mounting: Surface-mount (SMT)
* Moisture Sensitivity Level (MSL): Level 1
* RoHS Compliant: Yes (lead-free)

Thermal and Environmental Ratings
The device is built for commercial and industrial environments, capable of reliable operation across a broad temperature range.

* Operating Temperature Range: –40°C to +85°C
* Storage Temperature Range: –65°C to +150°C
* ESD Protection: ±2000 V (Human Body Model)
* Latch-Up Immunity: >100 mA per JEDEC standard

Typical Applications
The QS3VH257QG is suitable for a wide range of applications in signal switching, routing, and logic-level translation, particularly where high-speed data transfer is required.

* Bus isolation and multiplexing in microprocessor systems
* Switching logic-level signals in digital video/audio paths
* Memory address/data bus switching
* Peripheral device selection in embedded systems
* Logic translation between 3.3V and 5V domains

Key Specifications Summary

* Function: Quad 2:1 multiplexer/demultiplexer
* Channels: 4
* ON Resistance: 4–6 Ω
* Operating Voltage: 2.3 V to 3.6 V
* Input Voltage Range: 0 V to 5.5 V
* Bandwidth: >500 MHz
* Propagation Delay: <0.25 ns
* ESD Protection: ±2 kV HBM
* Package: QSOP-16
* Temperature Range: –40°C to +85°C

The Renesas QS3VH257QG provides fast, reliable, and compact high-speed signal switching ideal for high-performance digital systems. Its low ON resistance, high bandwidth, and flexible control logic make it a versatile solution for applications requiring precise signal routing and minimal latency.
QS3VH257QG Compare Parts
  • QS3VH257QG vs QS3VH861QG8
  • QS3VH257QG vs QS3VH861QG
  • QS3VH257QG vs QS3VH384QG8
  • QS3VH257QG vs QS3VH384QG
  • QS3VH257QG vs QS3VH384PAG8
  • QS3VH257QG vs QS3VH384PAG
  • QS3VH257QG vs QS3VH2861QG8
  • QS3VH257QG vs QS3VH2861QG
  • QS3VH257QG vs QS3VH257S1G8
  • QS3VH257QG vs QS3VH257S1G
  • QS3VH257QG vs QS3VH257QG8
  • QS3VH257QG vs QS3VH257PAG8
  • QS3VH257QG vs QS3VH257PAG
  • QS3VH257QG vs QS3VH253QG8
  • QS3VH257QG vs QS3VH253QG
  • QS3VH257QG vs QS3VH253PAG8
  • QS3VH257QG vs QS3VH253PAG
  • QS3VH257QG vs QS3VH251QG8
  • QS3VH257QG vs QS3VH251QG
  • QS3VH257QG vs QS3VH251PAG8
  • QS3VH257QG vs QS3VH251PAG
  • QS3VH257QG vs QS3VH245SOG8
  • QS3VH257QG vs QS3VH245SOG
  • QS3VH257QG vs QS3VH245QG8
  • QS3VH257QG vs QS3VH245QG
  • QS3VH257QG vs QS3VH245PAG8
  • QS3VH257QG vs QS3VH245PAG
  • QS3VH257QG vs QS3VH244QG8
  • QS3VH257QG vs QS3VH244QG
  • QS3VH257QG vs QS3VH244PAG8
  • QS3VH257QG vs QS3VH244PAG
  • QS3VH257QG vs QS3VH2245QG8
  • QS3VH257QG vs QS3VH2245QG
  • QS3VH257QG vs QS3VH2245PAG8
  • QS3VH257QG vs QS3VH2245PAG
  • QS3VH257QG vs QS3VH16862PAG8
  • QS3VH257QG vs QS3VH16862PAG
  • QS3VH257QG vs QS3VH16861PAG8
  • QS3VH257QG vs QS3VH16861PAG
  • QS3VH257QG vs QS3VH16800PAG8
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much