☰
QS4A201Q
QS4A201Q
Obsolete
Description:  IC CROSSPOINT SWITCH 2 X 2:4
Manufacturer:  Quality Semiconductor
Datasheet:   QS4A201Q Datasheet
History Price: $1.18000
In Stock: 7440
QS4A201Q Specification
Specification
Part No
QS4A201Q
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Quality Semiconductor
Series
QS4A201
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Crosspoint Switch
Circuit
2 x 2:4
Independent Circuits
4
Current - Output High, Low
120mA, 3μA
Voltage Supply Source
Single Supply
Voltage - Supply
5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
QS4A201Q PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!