QS54FCT2374ATHB
QS54FCT2374ATHB
Active
Description:  BUS DRIVER, FCT SERIES
Manufacturer:  Quality Semiconductor
History Price: $6.79000
In Stock: 40800
QS54FCT2374ATHB Specification
Specification
Part No
QS54FCT2374ATHB
Category
Logic - Flip Flops
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
QS54FCT2374ATHB PDF Datasheet
QS54FCT2374ATHB Related Parts
QS54FCT2374ATDB
QS54FCT2374ATDB
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT2374TDB
QS54FCT2374TDB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2574ATHB
QS54FCT2574ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT273ATHB
QS54FCT273ATHB
Quality Semiconductor
D FLIP-FLOP, FCT SERIES, 8-BIT
QS54FCT273ATQ
QS54FCT273ATQ
Quality Semiconductor
QUALITY SEMI FPGA 1280-CELL CMOS
QS54FCT273ATSO
QS54FCT273ATSO
Quality Semiconductor
D FLIP-FLOP, FCT SERIES, 8-BIT
QS54FCT374ATHB
QS54FCT374ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT374CTHB
QS54FCT374CTHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT374TQ
QS54FCT374TQ
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT574ATDB
QS54FCT574ATDB
Quality Semiconductor
IC ADDRESS DRIVER 5V 256KX18
QS54FCT2374TSO
QS54FCT2374TSO
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT273ATS0
QS54FCT273ATS0
Quality Semiconductor
FCT SERIES, POSITIVE EDGE TRIGG
QS54FCT2374ATHB Compare Parts
  • QS54FCT2374ATHB vs QS54FCT374TQ
  • QS54FCT2374ATHB vs QS54FCT374CTHB
  • QS54FCT2374ATHB vs QS54FCT374ATHB
  • QS54FCT2374ATHB vs QS54FCT273ATSO
  • QS54FCT2374ATHB vs QS54FCT273ATQ
  • QS54FCT2374ATHB vs QS54FCT273ATHB
  • QS54FCT2374ATHB vs QS54FCT2574ATHB
  • QS54FCT2374ATHB vs QS54FCT2374TDB
  • QS54FCT2374ATHB vs QS54FCT2374ATDB
  • QS54FCT2374ATHB vs QS54FCT823CTQ
  • QS54FCT2374ATHB vs QS54FCT374CTQ
  • QS54FCT2374ATHB vs QS54FCT273ATS0
  • QS54FCT2374ATHB vs QS54FCT2374TSO
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.