Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Quality Semiconductor QS54FCT646ATQ
QS54FCT646ATQ
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC ADDRESS DRIVER BIPOLAR 5V
Manufacturer:
Quality Semiconductor
Datasheet:
QS54FCT646ATQ Datasheet
History Price: Obsolete
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
QS54FCT646ATQ Specification
Specification
Part No
QS54FCT646ATQ
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Address Driver
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
48mA, 12mA
Voltage - Supply
5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
QS54FCT646ATQ PDF Datasheet
QS54FCT646ATQ Datasheet
Click and Download: QS54FCT646ATQ Datasheet
QS54FCT646ATQ Related Parts
QS5244SO
Quality Semiconductor
QS5244 - BUS DRIVER, DUAL 4-BIT,
QS54FCT2240ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2241ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT2244ATSO
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2244CTHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2244CTSO
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT2245CTQ
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT2245CTSO
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT240ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT244ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT244TQ
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT245ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT646ATQ Compare Parts
QS54FCT646ATQ vs QS54FCT827CTQ
QS54FCT646ATQ vs QS54FCT827BTQ
QS54FCT646ATQ vs QS54FCT827ATQ
QS54FCT646ATQ vs QS54FCT646CTQ
QS54FCT646ATQ vs QS54FCT541TQ
QS54FCT646ATQ vs QS54FCT245CTSO
QS54FCT646ATQ vs QS54FCT245CTS0
QS54FCT646ATQ vs QS54FCT245ATSO
QS54FCT646ATQ vs QS54FCT245ATHB
QS54FCT646ATQ vs QS54FCT245ATDB
QS54FCT646ATQ vs QS54FCT244TQ
QS54FCT646ATQ vs QS54FCT244ATDB
QS54FCT646ATQ vs QS54FCT240ATHB
QS54FCT646ATQ vs QS54FCT2245CTSO
QS54FCT646ATQ vs QS54FCT2245CTQ
QS54FCT646ATQ vs QS54FCT2244CTSO
QS54FCT646ATQ vs QS54FCT2244CTHB
QS54FCT646ATQ vs QS54FCT2244ATSO
QS54FCT646ATQ vs QS54FCT2241ATDB
QS54FCT646ATQ vs QS54FCT2240ATHB
QS54FCT646ATQ vs QS5244SO
QS54FCT646ATQ vs QS54FCT827ATSO
QS54FCT646ATQ vs QS54FCT541CTQ
QS54FCT646ATQ vs QS54FCT541ATQ
QS54FCT646ATQ vs QS54FCT540CTS0
QS54FCT646ATQ vs QS54FCT540ATQ
QS54FCT646ATQ vs QS54FCT2827TQ
QS54FCT646ATQ vs QS54FCT2823CTLB
QS54FCT646ATQ vs QS54FCT2541ATSO
QS54FCT646ATQ vs QS54FCT2540ATQ
QS54FCT646ATQ vs QS54FCT245TQ
QS54FCT646ATQ vs QS54FCT245TP
QS54FCT646ATQ vs QS54FCT244TL
QS54FCT646ATQ vs QS54FCT2244ZQATQ
QS54FCT646ATQ vs QS54FCT2244TSO
QS54FCT646ATQ vs QS54FCT2244ATL
QS54FCT646ATQ vs QS54FCT2240TSO
QS54FCT646ATQ vs QS5244TP
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad