Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Quality Semiconductor QS72225-35TF
QS72225-35TF
Obsolete
Logic - FIFOs Memory
Description:
QUALITY SEMI FIFO 1KX18 SYNC
Manufacturer:
Quality Semiconductor
Datasheet:
QS72225-35TF Datasheet
History Price: $14.57000
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
QS72225-35TF Specification
Specification
Part No
QS72225-35TF
Category
Logic - FIFOs Memory
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
18K (1K x 18)
Function
Synchronous
Data Rate
-
Access Time
20ns
Voltage - Supply
-
Current - Supply (Max)
-
Bus Directional
-
Expansion Type
-
Programmable Flags Support
Yes
Retransmit Capability
No
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
64-QFP
Supplier Device Package
-
QS72225-35TF PDF Datasheet
QS72225-35TF Datasheet
Click and Download: QS72225-35TF Datasheet
QS72225-35TF Related Parts
QS7201-10Q
Quality Semiconductor
QUALITY SEMI FIFO 512X9 ASYNC
QS7201-12JR
Quality Semiconductor
FIFO, 512X9, 12NS, ASYNCHRONOUS
QS7201-12V
Quality Semiconductor
FIFO, 512X9, 12NS, ASYNCHRONOUS
QS7201-15JR
Quality Semiconductor
FIFO, 512X9, 15NS, ASYNCHRONOUS
QS7201-15Q
Quality Semiconductor
QUALITY SEMI FIFO 512X9 ASYNC
QS7201-15V
Quality Semiconductor
QUALITY SEMI FIFO 512X ASYNC
QS7201-20JR
Quality Semiconductor
QUALITY SEMI FIFO 512X ASYNC
QS7201-20P
Quality Semiconductor
QUALITY SEMI FIFO 512X ASYNC
QS7201-20Q
Quality Semiconductor
FIFO, 512X9, 20NS, ASYNCHRONOUS
QS7201-20V
Quality Semiconductor
QUALITY SEMI FIFO 512X ASYNC
QS7201-25JR
Quality Semiconductor
FIFO, 512X9, 25NS, ASYNCHRONOUS
QS7201-25Q
Quality Semiconductor
QUALITY SEMI FIFO 512X ASYNC
QS72225-35TF Compare Parts
QS72225-35TF vs QS725420A-30PF
QS72225-35TF vs QS725420A-25TF
QS72225-35TF vs QS725420A-25PF
QS72225-35TF vs QS725420A-20TF
QS72225-35TF vs QS725420A-20PF
QS72225-35TF vs QS7244A-40JR
QS72225-35TF vs QS7244A-30JR
QS72225-35TF vs QS7244A-25JR
QS72225-35TF vs QS723661-30TF
QS72225-35TF vs QS723661-25TF
QS72225-35TF vs QS723621-30TF
QS72225-35TF vs QS723621-25TF
QS72225-35TF vs QS723620-30PF
QS72225-35TF vs QS723620-25PF
QS72225-35TF vs QS723620-20PF
QS72225-35TF vs QS723611-30TF
QS72225-35TF vs QS723611-25TF
QS72225-35TF vs QS723611-20TF
QS72225-35TF vs QS72241-50JR
QS72225-35TF vs QS72241-35JR
QS72225-35TF vs QS72241-25JR
QS72225-35TF vs QS72241-15JR
QS72225-35TF vs QS7224-30V
QS72225-35TF vs QS7224-20P
QS72225-35TF vs QS7224-15V
QS72225-35TF vs QS72231-35JR
QS72225-35TF vs QS72231-15JR
QS72225-35TF vs QS72225-35J
QS72225-35TF vs QS72225-25TF
QS72225-35TF vs QS72225-25J
QS72225-35TF vs QS72225-20TF
QS72225-35TF vs QS72225-20J
QS72225-35TF vs QS72221-50JR
QS72225-35TF vs QS72221-35JR
QS72225-35TF vs QS72221-20JR
QS72225-35TF vs QS72221-15JR
QS72225-35TF vs QS72215-35TF
QS72225-35TF vs QS72215-35J
QS72225-35TF vs QS72215-25TF
QS72225-35TF vs QS72215-25J
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.