QS74FCT153ATP
QS74FCT153ATP
Active
Description:  MUX, FCT SERIES
Manufacturer:  Quality Semiconductor
History Price: $1.54000
In Stock: 2000
QS74FCT153ATP Specification
Specification
Part No
QS74FCT153ATP
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Circuit
-
Independent Circuits
-
Current - Output High, Low
-
Voltage Supply Source
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
QS74FCT153ATP PDF Datasheet
QS74FCT153ATP Related Parts
QS74FCT138CTQ
QS74FCT138CTQ
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT138CTSO
QS74FCT138CTSO
Quality Semiconductor
IC DECODER 3 X 8:1
QS74FCT138DTQ
QS74FCT138DTQ
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT138DTSO
QS74FCT138DTSO
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT138TS1X
QS74FCT138TS1X
Quality Semiconductor
DECODER/DRIVER, CMOS, PDSO16
QS74FCT138TSOX
QS74FCT138TSOX
Quality Semiconductor
IC DECODER 1 X 3:8 16SOIC
QS74FCT139ATQ
QS74FCT139ATQ
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT139ATS1X
QS74FCT139ATS1X
Quality Semiconductor
IC DECODER 2 X 1:4 16SOIC
QS74FCT139ATSI
QS74FCT139ATSI
Quality Semiconductor
DECODER/DRIVER, FCT SERIES, INV
QS74FCT139ATSO
QS74FCT139ATSO
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT139CTP
QS74FCT139CTP
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT139CTQ
QS74FCT139CTQ
Quality Semiconductor
IC DECODER 2 X 4:2
QS74FCT153ATP Description
The Quality Semiconductor QS74FCT153ATP is a high-speed, dual 4-to-1 multiplexer/demultiplexer designed for use in digital logic applications. This device is known for its reliability and versatility, making it an excellent choice for various electronic systems that require efficient signal routing and management.

## Overview

The QS74FCT153ATP features two independent multiplexers, each capable of selecting one of four data inputs based on the binary values of two select lines. This functionality allows for efficient data routing, making it suitable for applications such as data communications, signal processing, and logic functions in complex electronic circuits.

## Key Features

1. Dual Multiplexer Design:
- The device includes two 4-to-1 multiplexers, allowing for simultaneous selection and routing of multiple signals. This dual configuration enhances efficiency in circuit design.

2. High-Speed Operation:
- The QS74FCT153ATP is designed for high-speed performance, with a typical propagation delay of only 5 ns at 5V. This makes it suitable for fast data transfer applications where speed is critical.

3. Wide Voltage Range:
- The multiplexer operates within a voltage range of 4.5V to 5.5V, providing flexibility in power supply design and compatibility with various logic families.

4. Low Power Consumption:
- With a low standby current, the QS74FCT153ATP is energy-efficient, making it suitable for battery-operated and portable applications.

5. TTL Compatibility:
- This device is compatible with TTL (Transistor-Transistor Logic) levels, ensuring it can interface with a wide range of digital logic circuits.

6. High Noise Immunity:
- The multiplexer offers high noise immunity, which enhances signal integrity in noisy environments, making it suitable for industrial and automotive applications.

7. Temperature Range:
- The device operates reliably over a wide temperature range of -40°C to +85°C, ensuring performance in harsh environments.

## Specifications

- Type: Dual 4-to-1 Multiplexer/Demultiplexer
- Input Voltage Range: 4.5V to 5.5V
- Typical Propagation Delay: 5 ns at 5V
- Power Supply Current: Low standby current
- Logic Compatibility: TTL
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in various package options, including DIP and surface-mount configurations (specific package may vary).
- Pin Count: 16 pins

## Applications

The QS74FCT153ATP is suitable for a wide range of applications, including:
- Data Routing: Used in communication systems for efficiently routing signals between different data lines.
- Signal Processing: Ideal for audio and video applications where multiple signal sources need to be managed and selected.
- Logic Functions: Employed in digital logic circuits where specific data paths need to be selected based on control signals.
- Embedded Systems: Commonly used in microcontroller-based designs for managing multiple input sources.

## Conclusion

The Quality Semiconductor QS74FCT153ATP is a versatile and reliable dual 4-to-1 multiplexer/demultiplexer that provides high-speed signal routing capabilities for various digital applications. With its low power consumption, wide voltage range, and compatibility with TTL logic levels, it stands out as an ideal solution for engineers and designers looking for efficient ways to manage and route signals in electronic systems. Its robust performance across a wide temperature range further enhances its utility in demanding environments, making it a valuable component in the design of modern digital circuits.
QS74FCT153ATP Compare Parts
  • QS74FCT153ATP vs QS74FCT258ATZ
  • QS74FCT153ATP vs QS74FCT258ATQ
  • QS74FCT153ATP vs QS74FCT258ATP
  • QS74FCT153ATP vs QS74FCT257TSO
  • QS74FCT153ATP vs QS74FCT257TS1
  • QS74FCT153ATP vs QS74FCT257TQ
  • QS74FCT153ATP vs QS74FCT257TP
  • QS74FCT153ATP vs QS74FCT257CTSO
  • QS74FCT153ATP vs QS74FCT257CTQ
  • QS74FCT153ATP vs QS74FCT257CTP
  • QS74FCT153ATP vs QS74FCT257ATP
  • QS74FCT153ATP vs QS74FCT253TS1
  • QS74FCT153ATP vs QS74FCT253TQ
  • QS74FCT153ATP vs QS74FCT253CTSO
  • QS74FCT153ATP vs QS74FCT253CTQ
  • QS74FCT153ATP vs QS74FCT253CTP
  • QS74FCT153ATP vs QS74FCT253ATP
  • QS74FCT153ATP vs QS74FCT251TSO
  • QS74FCT153ATP vs QS74FCT251TQ
  • QS74FCT153ATP vs QS74FCT251TP
  • QS74FCT153ATP vs QS74FCT251ATP
  • QS74FCT153ATP vs QS74FCT239ATP
  • QS74FCT153ATP vs QS74FCT2258TS1
  • QS74FCT153ATP vs QS74FCT2258CTS1
  • QS74FCT153ATP vs QS74FCT2257TSO
  • QS74FCT153ATP vs QS74FCT2257CTSOX
  • QS74FCT153ATP vs QS74FCT2253TS1
  • QS74FCT153ATP vs QS74FCT2253TQ
  • QS74FCT153ATP vs QS74FCT2253ATSO
  • QS74FCT153ATP vs QS74FCT2253ATS1
  • QS74FCT153ATP vs QS74FCT2253ATQ
  • QS74FCT153ATP vs QS74FCT2253ATP
  • QS74FCT153ATP vs QS74FCT2251TQ
  • QS74FCT153ATP vs QS74FCT2251CTSO
  • QS74FCT153ATP vs QS74FCT2251ATS1
  • QS74FCT153ATP vs QS74FCT2251ATP
  • QS74FCT153ATP vs QS74FCT2158ATS1
  • QS74FCT153ATP vs QS74FCT2157TSO
  • QS74FCT153ATP vs QS74FCT2157CTSO
  • QS74FCT153ATP vs QS74FCT2157ATP
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed