QS74FCT821CTQ
QS74FCT821CTQ
Obsolete
Description:  IC BUS INTERFACE 5V 1CHAN
Manufacturer:  Quality Semiconductor
History Price: $2.17000
In Stock: 17600
QS74FCT821CTQ Specification
Specification
Part No
QS74FCT821CTQ
Category
Logic - Flip Flops
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
5V
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Supplier Device Package
-
Package / Case
-
QS74FCT821CTQ PDF Datasheet
QS74FCT821CTQ Related Parts
QS74FCT162374ATPA
QS74FCT162374ATPA
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162374ATPV
QS74FCT162374ATPV
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162374CTPA
QS74FCT162374CTPA
Quality Semiconductor
IC BUS INTERFACE/TXRX BIPOLAR 5V
QS74FCT162374CTPV
QS74FCT162374CTPV
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162374TPA
QS74FCT162374TPA
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162374TPV
QS74FCT162374TPV
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162823ATPV
QS74FCT162823ATPV
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS74FCT162823CTPV
QS74FCT162823CTPV
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS74FCT16374ATPA
QS74FCT16374ATPA
Quality Semiconductor
IC ADDRESS DRIVER 5V 4 FUNCTION
QS74FCT16374ATPV
QS74FCT16374ATPV
Quality Semiconductor
IC ADDRESS DRIVER 5V 4 FUNCTION
QS74FCT16374CTPV
QS74FCT16374CTPV
Quality Semiconductor
IC ADDRESS DRIVER 5V
QS74FCT16374TPA
QS74FCT16374TPA
Quality Semiconductor
IC ADDRESS DRIVER 5V 4 RCVR
QS74FCT821CTQ Compare Parts
  • QS74FCT821CTQ vs QS74FCT823BTSO
  • QS74FCT821CTQ vs QS74FCT823BTQX
  • QS74FCT821CTQ vs QS74FCT823BTQ
  • QS74FCT821CTQ vs QS74FCT823BTP
  • QS74FCT821CTQ vs QS74FCT823ATP
  • QS74FCT821CTQ vs QS74FCT821CTSO
  • QS74FCT821CTQ vs QS74FCT821BTSO
  • QS74FCT821CTQ vs QS74FCT821BTP
  • QS74FCT821CTQ vs QS74FCT821ATZ
  • QS74FCT821CTQ vs QS74FCT821ATSO
  • QS74FCT821CTQ vs QS74FCT821ATP
  • QS74FCT821CTQ vs QS74FCT574TZ
  • QS74FCT821CTQ vs QS74FCT574TSO
  • QS74FCT821CTQ vs QS74FCT574CTSO
  • QS74FCT821CTQ vs QS74FCT534TSO
  • QS74FCT821CTQ vs QS74FCT534TQ
  • QS74FCT821CTQ vs QS74FCT534CTQ
  • QS74FCT821CTQ vs QS74FCT534ATSO
  • QS74FCT821CTQ vs QS74FCT534ATP
  • QS74FCT821CTQ vs QS74FCT377TSO
  • QS74FCT821CTQ vs QS74FCT377TQ
  • QS74FCT821CTQ vs QS74FCT377CTZ
  • QS74FCT821CTQ vs QS74FCT377CTSO
  • QS74FCT821CTQ vs QS74FCT377ATSO
  • QS74FCT821CTQ vs QS74FCT374DTSO
  • QS74FCT821CTQ vs QS74FCT374DTQ
  • QS74FCT821CTQ vs QS74FCT374DTP
  • QS74FCT821CTQ vs QS74FCT374ATSO
  • QS74FCT821CTQ vs QS74FCT273TZ
  • QS74FCT821CTQ vs QS74FCT273TSO
  • QS74FCT821CTQ vs QS74FCT273TP
  • QS74FCT821CTQ vs QS74FCT273ATSOX
  • QS74FCT821CTQ vs QS74FCT273ATP
  • QS74FCT821CTQ vs QS74FCT2574ATZ
  • QS74FCT821CTQ vs QS74FCT2377TSO
  • QS74FCT821CTQ vs QS74FCT2377CTP
  • QS74FCT821CTQ vs QS74FCT2377ATP
  • QS74FCT821CTQ vs QS74FCT2374TP
  • QS74FCT821CTQ vs QS74FCT2374CTZ
  • QS74FCT821CTQ vs QS74FCT2374CTQ
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase