QL3P1K-6PDN64C
QL3P1K-6PDN64C
Active
Description:  POLARPRO 3 ULTRA-LOW POWER 55UA
Manufacturer:  QuickLogic
History Price: $6.65000
In Stock: 34800
QL3P1K-6PDN64C Specification
Specification
Part No
QL3P1K-6PDN64C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
QuickLogic
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
1019
Total RAM Bits
65536
Number of I/O
46
Number of Gates
-
Voltage - Supply
1.2V
Mounting Type
Surface Mount
Operating Temperature
-20 ℃ ~ 85 ℃ (TJ)
Package / Case
64-TFBGA
Supplier Device Package
64-BGA (3.5mm x 3.5mm)
QL3P1K-6PDN64C PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!