RAK5801-0-IO-N
RAK5801-0-IO-N
Active
Description:  4-20MA MODULE
Manufacturer:  RAKwireless
History Price: $15.71000
In Stock: 27200
RAK5801-0-IO-N Specification
Specification
Part No
RAK5801-0-IO-N
Category
Interface - Modules
Manufacturer
RAKwireless
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Converter
Interface
I2C
Standards
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
25 mA
Operating Temperature
-30 ℃ ~ 65 ℃
Package / Case
Module
Supplier Device Package
Module
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4