1493K-17LFT
1493K-17LFT
Obsolete
Description:  IC CLK/FREQ SYNTH 20QFN
Manufacturer:  Renesas Electronics
Datasheet:   1493K-17LFT Datasheet
History Price: Obsolete
In Stock: 34000
1493K-17LFT Specification
Specification
Part No
1493K-17LFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
PLL
Yes with Bypass
Input
Clock, Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Frequency - Max
48MHz
Divider/Multiplier
No/No
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-10 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
1493K-17LFT Description
Overview of Renesas Electronics 1493K-17LFT

The Renesas Electronics 1493K-17LFT is a high-performance, low-power operational amplifier designed for a variety of applications requiring precision signal amplification. This device is particularly suitable for use in audio processing, sensor signal conditioning, and instrumentation systems. The 1493K-17LFT is known for its excellent performance characteristics, including low noise, high gain, and wide bandwidth, making it an ideal choice for engineers looking to enhance the performance of their analog circuits.

Key Features

- Low Noise Performance: The 1493K-17LFT features low input noise voltage, making it suitable for applications where signal integrity is critical.
- High Gain: The operational amplifier provides a high open-loop gain, allowing for effective amplification of weak signals.
- Wide Bandwidth: With a high gain-bandwidth product, the device can handle a wide range of frequencies, making it versatile for various applications.
- Low Power Consumption: Designed for energy efficiency, the 1493K-17LFT operates with low power requirements, making it suitable for battery-operated devices.
- Rail-to-Rail Output: The operational amplifier supports rail-to-rail output, allowing for maximum output swing and improved dynamic range.

Specifications

- Supply Voltage Range: The 1493K-17LFT operates with a supply voltage range of 2.7 V to 5.5 V, providing flexibility for different power supply configurations.
- Input Voltage Range: The input common-mode voltage range extends from -0.1 V to V+ - 1.5 V, allowing for a wide range of input signal levels.
- Output Voltage Swing: The output voltage swing is typically within 10 mV of the supply rails, enabling effective signal amplification close to the power supply limits.
- Gain-Bandwidth Product: The gain-bandwidth product is approximately 1 MHz, allowing for effective amplification of signals across a wide frequency range.
- Input Offset Voltage: The typical input offset voltage is 100 µV, ensuring high precision in signal amplification.
- Slew Rate: The slew rate is typically 0.3 V/µs, allowing for fast response to changing input signals.
- Package Type: The 1493K-17LFT is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, facilitating easy integration into various circuit designs.

Applications

The Renesas Electronics 1493K-17LFT is well-suited for a variety of applications, including:

- Audio Processing: Ideal for use in audio amplifiers and mixers, where low noise and high fidelity are essential.
- Sensor Signal Conditioning: Suitable for amplifying signals from sensors in industrial and automotive applications, ensuring accurate data acquisition.
- Instrumentation: Used in measurement and instrumentation systems that require precise signal amplification and processing.
- Consumer Electronics: Can be integrated into consumer devices such as smartphones, tablets, and home audio systems, where high-performance amplification is required.

Conclusion

The Renesas Electronics 1493K-17LFT operational amplifier is a versatile and reliable solution that meets the demands of various applications across multiple industries. Its combination of low noise, high gain, and wide bandwidth makes it an excellent choice for engineers looking to enhance the performance and reliability of their analog circuits. With robust specifications and extensive application potential, the 1493K-17LFT stands out as a leading option in the field of operational amplifiers.
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.