☰
151TS302RPEL-E
151TS302RPEL-E
Active
Description:  CLOCK GENERATOR, 48MHZ
Manufacturer:  Renesas Electronics
History Price: $0.77000
In Stock: 30320
151TS302RPEL-E Specification
Specification
Part No
151TS302RPEL-E
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Divider/Multiplier
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
151TS302RPEL-E Description
Overview of Renesas Electronics 151TS302RPEL-E

The Renesas Electronics 151TS302RPEL-E is a high-performance, low-power microcontroller unit (MCU) designed for a wide range of embedded applications. This MCU is part of the Renesas RX family, which is known for its advanced features, efficiency, and versatility. It is particularly suitable for applications in consumer electronics, industrial automation, and automotive systems where reliable performance and energy efficiency are critical.

Key Specifications

- Core Architecture: The 151TS302RPEL-E is built on the RXv2 core architecture, which supports a 32-bit RISC (Reduced Instruction Set Computing) design. This architecture allows for efficient processing and execution of instructions.

- Operating Frequency: The MCU operates at a maximum frequency of 54 MHz, providing sufficient computational power for various applications while maintaining low power consumption.

- Flash Memory: It features up to 128 KB of flash memory for program storage, allowing developers to implement complex algorithms and application logic without external memory components.

- SRAM: The device includes 16 KB of SRAM, which provides ample space for data storage during program execution. This is essential for applications that require real-time data processing.

- I/O Ports: The 151TS302RPEL-E offers up to 32 general-purpose I/O pins (GPIO), which can be configured for various functions such as digital input/output, analog input, or communication interfaces.

- Analog Features: The MCU incorporates several analog peripherals, including a 12-bit ADC (Analog-to-Digital Converter) with multiple channels. This allows it to interface directly with sensors and other analog devices effectively.

- Communication Interfaces: It supports multiple communication protocols including UART, SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit), enabling seamless connectivity with other devices and peripherals in embedded systems.

Applications

The Renesas 151TS302RPEL-E is designed for a variety of applications across different industries:

1. Consumer Electronics: Ideal for smart home devices, wearables, and portable gadgets that require low power consumption combined with robust processing capabilities.

2. Industrial Automation: Suitable for control systems in manufacturing environments where reliability and real-time processing are essential. It can be used in motor control applications, sensor interfacing, and data acquisition systems.

3. Automotive Systems: Can be utilized in automotive electronics such as body control modules, infotainment systems, and safety features that require precise control and monitoring capabilities.

4. Healthcare Devices: Used in medical equipment where accurate data collection from sensors is critical for patient monitoring and diagnostics.

5. IoT Applications: Its connectivity options make it an excellent choice for Internet of Things (IoT) devices that need to communicate with cloud services or other local networks.

Performance Characteristics

The performance characteristics of the Renesas 151TS302RPEL-E highlight its suitability for demanding applications:

1. Low Power Consumption: Designed with power-saving modes that enable operation in low-power states when full processing capability is not required. This feature extends battery life in portable applications significantly.

2. Temperature Range: The device operates over an extended temperature range from -40°C to +105°C, making it suitable for harsh environmental conditions typically found in industrial or automotive settings.

3. Development Support: Supported by Renesas' extensive development tools including integrated development environments (IDEs), compilers, and debugging tools that facilitate rapid application development and prototyping.

4. Security Features: Incorporates hardware-based security features to protect against unauthorized access and ensure the integrity of the application code—critical in applications requiring data privacy and security.

5. Versatile Power Supply Options: The MCU can operate from a wide range of supply voltages (typically from 2.7V to 5.5V), allowing flexibility in design choices based on specific application requirements.

In summary, the Renesas Electronics 151TS302RPEL-E microcontroller unit combines advanced processing capabilities with low power consumption and versatile peripheral support. Its robust specifications make it an excellent choice for engineers seeking reliable solutions across various embedded system applications while ensuring efficiency and performance.
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.