180M-53LFT
180M-53LFT
Obsolete
Description:  IC SS CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   180M-53LFT Datasheet
History Price: Obsolete
In Stock: 29200
180M-53LFT Specification
Specification
Part No
180M-53LFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Spread Spectrum Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
28MHz
Divider/Multiplier
No/No
Voltage - Supply
3.135V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
180M-53LFT Related Parts
180M-01LF
180M-01LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180M-01LFT
180M-01LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180M-51LF
180M-51LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180M-51LFT
180M-51LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180M-53LF
180M-53LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180MI-01LF
180MI-01LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180MI-01LFT
180MI-01LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180M-53LFT Compare Parts
  • 180M-53LFT vs 180MI-01LF
  • 180M-53LFT vs 180M-53LF
  • 180M-53LFT vs 180M-51LFT
  • 180M-53LFT vs 180M-51LF
  • 180M-53LFT vs 180M-01LFT
  • 180M-53LFT vs 180M-01LF
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4