1893BKLF
1893BKLF
Obsolete
Description:  IC CONTROLLER ETHERNET 56VFQFPN
Manufacturer:  Renesas Electronics
Datasheet:   1893BKLF Datasheet
History Price: Obsolete
In Stock: 4400
1893BKLF Specification
Specification
Part No
1893BKLF
Category
Interface - Controllers
Manufacturer
Renesas Electronics
Series
PHYceiver
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Physical Layer Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VFQFPN (8x8)
1893BKLF Related Parts
1893AFILF
1893AFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFILFT
1893AFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLF
1893AFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLFT
1893AFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILF
1893BFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILFT
1893BFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLF
1893BFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLFT
1893BFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BKILF
1893BKILF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKILFT
1893BKILFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLFT
1893BKLFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BY-10LF
1893BY-10LF
Renesas Electronics
IC CONTROLLER ETHERNET 64TQFP
1893BKLF Description
Overview of Renesas Electronics 1893BKLF

The Renesas 1893BKLF is a specialized integrated circuit designed for high-speed data communication applications, particularly targeting Fiber Channel and Gigabit Ethernet systems. As a serializer/deserializer (SerDes), it plays a crucial role in high-speed data transmission by converting parallel data into serial format and vice versa. The device is well-known for its low jitter characteristics, robust clock recovery, and integrated clock synthesis, making it suitable for use in demanding network and telecom infrastructures.

Functional Description

The 1893BKLF is a dual-channel SerDes device that supports bidirectional communication. It integrates both the serializer and deserializer functionalities into a single chip, reducing board space and power consumption. It also features clock data recovery (CDR) circuitry to extract embedded clock signals from the incoming serial data streams. This capability is crucial in systems where maintaining signal integrity across high-speed links is paramount.

Key Features

* Dual-channel SerDes: Enables two independent transmit and receive paths, allowing for simultaneous data flows.
* Data Rate Support: Operates at line rates up to 1.0625 Gbps per channel, compliant with Fibre Channel and Gigabit Ethernet standards.
* Clock Data Recovery: Advanced CDR circuitry allows for reliable extraction of clock information from incoming serial data without the need for an external clock.
* Low Jitter Performance: Maintains signal integrity even at high speeds, critical for applications requiring precise timing.
* Loopback Modes: Supports multiple loopback configurations for testability and diagnostics.
* Integrated Clock Synthesizer: Capable of generating required clock frequencies internally from a reference input.
* Loss of Signal Detection: Onboard monitoring for signal presence enhances system reliability.
* Power Management: Features enable/disable control for power saving during periods of inactivity.

Specifications

* Technology: CMOS
* Number of Channels: 2 (dual TX/RX)
* Maximum Data Rate: 1.0625 Gbps
* Power Supply Voltage: 3.3V ±10%
* Input/Output Standards: PECL-compatible differential inputs and outputs
* Operating Temperature Range: 0°C to +70°C (commercial grade)
* Jitter Tolerance: Compliant with Fibre Channel specifications
* Power Consumption: Low-power architecture with power-down modes
* Package Type: 100-pin LQFP
* Package Size: Approximately 14 mm × 14 mm

Application Areas

* Fibre Channel Host Bus Adapters: The 1893BKLF is commonly used in Fibre Channel interfaces for high-speed SAN connectivity.
* Gigabit Ethernet Switches and Routers: Ensures reliable data transmission in networking equipment.
* Telecommunication Infrastructure: Suitable for telecom systems requiring robust high-speed serial links.
* Storage Systems: Interfaces with disk arrays and RAID controllers for high-speed data transfer.
* Test Equipment: Utilized in high-frequency test setups for signal integrity validation and system debug.

Design Considerations

Designers incorporating the 1893BKLF into their systems should pay careful attention to differential signal routing to minimize skew and maintain impedance control. Proper termination and decoupling strategies are also essential to ensure signal integrity at high speeds. The integrated clocking features simplify board-level design but still require a clean reference clock input for optimal performance.

Advantages

* Reduces BOM cost by integrating SerDes functions into one chip.
* Enhances board space efficiency with dual-channel support in a compact package.
* Improves data reliability through advanced jitter control and CDR.
* Suitable for legacy and modern serial protocols within data communication domains.

Conclusion

The Renesas 1893BKLF is a robust and high-performance SerDes solution optimized for Fibre Channel and Gigabit Ethernet applications. With dual-channel support, clock recovery features, and a compact form factor, it provides a reliable and efficient way to manage high-speed serial data transmission in a wide array of network and storage systems. Its electrical and timing characteristics align well with industry standards, making it a dependable choice for designers building communication infrastructure.
1893BKLF Compare Parts
  • 1893BKLF vs 1894KI-32LFT
  • 1893BKLF vs 1894K-40LFT
  • 1893BKLF vs 1894K-32LFT
  • 1893BKLF vs 1894K-32LF
  • 1893BKLF vs 1893YI-10LFT
  • 1893BKLF vs 1893YI-10LF
  • 1893BKLF vs 1893Y-10LFT
  • 1893BKLF vs 1893Y-10LF
  • 1893BKLF vs 1893CY-10LFT
  • 1893BKLF vs 1893CY-10LF
  • 1893BKLF vs 1893CKLFT
  • 1893BKLF vs 1893CKLF
  • 1893BKLF vs 1893CKILFT
  • 1893BKLF vs 1893CKILF
  • 1893BKLF vs 1893CFLFT
  • 1893BKLF vs 1893CFLF
  • 1893BKLF vs 1893BYI-10LFT
  • 1893BKLF vs 1893BYI-10LF
  • 1893BKLF vs 1893BY-10LFT
  • 1893BKLF vs 1893BY-10LF
  • 1893BKLF vs 1893BKLFT
  • 1893BKLF vs 1893BKILFT
  • 1893BKLF vs 1893BKILF
  • 1893BKLF vs 1893BFLFT
  • 1893BKLF vs 1893BFLF
  • 1893BKLF vs 1893BFILFT
  • 1893BKLF vs 1893BFILF
  • 1893BKLF vs 1893AFLFT
  • 1893BKLF vs 1893AFLF
  • 1893BKLF vs 1893AFILFT
  • 1893BKLF vs 1893AFILF
  • 1893BKLF vs 1894KI-44LFT
  • 1893BKLF vs 1894KI-44LF
  • 1893BKLF vs 1894KI-43LFT
  • 1893BKLF vs 1894KI-43LF
  • 1893BKLF vs 1894KI-40LF
  • 1893BKLF vs 1894KI-34LFT
  • 1893BKLF vs 1894KI-34LF
  • 1893BKLF vs 1894KI-33LFT
  • 1893BKLF vs 1894KI-33LF
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!