☰
2308A-3DCGI
2308A-3DCGI
Obsolete
Description:  IC MULT ZDB 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   2308A-3DCGI Datasheet
History Price: Obsolete
In Stock: 4720
2308A-3DCGI Specification
Specification
Part No
2308A-3DCGI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplier, Zero Delay Buffer
PLL
Yes with Bypass
Input
LVTTL
Output
LVTTL
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
No/No
Frequency - Max
133.3MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
2308A-3DCGI Related Parts
2305-1DCG
2305-1DCG
Renesas Electronics
IC ZD BUFFER 8SOIC
2305-1DCG8
2305-1DCG8
Renesas Electronics
IC ZD BUFFER 8SOIC
2305-1DCGI
2305-1DCGI
Renesas Electronics
IC ZD BUFFER 8SOIC
2305-1DCGI8
2305-1DCGI8
Renesas Electronics
IC ZD BUFFER 8SOIC
2305-1HDCG
2305-1HDCG
Renesas Electronics
IC ZD BUFFER 8SOIC
2305-1HDCG8
2305-1HDCG8
Renesas Electronics
IC ZD BUFFER 8SOIC
2305-1HDCGI
2305-1HDCGI
Renesas Electronics
IC ZD BUFFER 8SOIC
2305-1HDCGI8
2305-1HDCGI8
Renesas Electronics
IC ZD BUFFER 8SOIC
2305A-1DCG
2305A-1DCG
Renesas Electronics
IC ZD BUFFER 8SOIC
2305A-1DCG8
2305A-1DCG8
Renesas Electronics
IC ZD BUFFER 8SOIC
2305A-1DCGI
2305A-1DCGI
Renesas Electronics
IC ZD BUFFER 8SOIC
2305A-1DCGI8
2305A-1DCGI8
Renesas Electronics
IC ZD BUFFER 8SOIC
2308A-3DCGI Compare Parts
  • 2308A-3DCGI vs 2309A-1HPGGI
  • 2308A-3DCGI vs 2309A-1HPGG8
  • 2308A-3DCGI vs 2309A-1HPGG
  • 2308A-3DCGI vs 2309A-1HDCG8
  • 2308A-3DCGI vs 2309A-1HDCG
  • 2308A-3DCGI vs 2309A-1DCGI8
  • 2308A-3DCGI vs 2309A-1DCGI
  • 2308A-3DCGI vs 2309A-1DCG8
  • 2308A-3DCGI vs 2309A-1DCG
  • 2308A-3DCGI vs 2309-1HPGGI8
  • 2308A-3DCGI vs 2309-1HPGGI
  • 2308A-3DCGI vs 2309-1HPGG8
  • 2308A-3DCGI vs 2309-1HPGG
  • 2308A-3DCGI vs 2309-1HDCGI8
  • 2308A-3DCGI vs 2309-1HDCGI
  • 2308A-3DCGI vs 2309-1HDCG8
  • 2308A-3DCGI vs 2309-1HDCG
  • 2308A-3DCGI vs 2309-1DCGI8
  • 2308A-3DCGI vs 2309-1DCGI
  • 2308A-3DCGI vs 2309-1DCG8
  • 2308A-3DCGI vs 2309-1DCG
  • 2308A-3DCGI vs 2308B-5HPGG8
  • 2308A-3DCGI vs 2308B-5HPGG
  • 2308A-3DCGI vs 2308B-4DCG8
  • 2308A-3DCGI vs 2308B-4DCG
  • 2308A-3DCGI vs 2308B-2DCGI8
  • 2308A-3DCGI vs 2308B-2DCGI
  • 2308A-3DCGI vs 2308B-2DCG8
  • 2308A-3DCGI vs 2308B-2DCG
  • 2308A-3DCGI vs 2308B-1HPGGI8
  • 2308A-3DCGI vs 2308B-1HPGGI
  • 2308A-3DCGI vs 2308B-1HPGG8
  • 2308A-3DCGI vs 2308B-1HPGG
  • 2308A-3DCGI vs 2308B-1HDCGI8
  • 2308A-3DCGI vs 2308B-1HDCGI
  • 2308A-3DCGI vs 2308B-1HDCG8
  • 2308A-3DCGI vs 2308B-1HDCG
  • 2308A-3DCGI vs 2308B-1DCGI8
  • 2308A-3DCGI vs 2308B-1DCGI
  • 2308A-3DCGI vs 2308B-1DCG8
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)