☰
252PMILF
252PMILF
Active
Description:  IC CLK/FREQ SYNTH 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   252PMILF Datasheet
History Price: $5.90000
In Stock: 40160
252PMILF Specification
Specification
Part No
252PMILF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
VersaClock
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
PLL
Yes with Bypass
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
252PMILF Related Parts
252M-46LF
252M-46LF
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
252M-46LFT
252M-46LFT
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
252MI-52LF
252MI-52LF
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
252MI-52LFT
252MI-52LFT
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
252PMILFT
252PMILFT
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
252PMLF
252PMLF
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
252PMLFT
252PMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
252M-23LF
252M-23LF
Renesas Electronics
IC TIMING
252M-23LFT
252M-23LFT
Renesas Electronics
IC TIMING
252M-44LF
252M-44LF
Renesas Electronics
252M-44 - Versaclock Synthesizer
252MI-32LF
252MI-32LF
Renesas Electronics
252MI-32LF
252MI-32LFT
252MI-32LFT
Renesas Electronics
252MI-32LFT
252PMILF Compare Parts
  • 252PMILF vs 252PMLF
  • 252PMILF vs 252PMILFT
  • 252PMILF vs 252MI-52LFT
  • 252PMILF vs 252MI-52LF
  • 252PMILF vs 252M-46LFT
  • 252PMILF vs 252M-46LF
  • 252PMILF vs 252MI-32LFT
  • 252PMILF vs 252MI-32LF
  • 252PMILF vs 252M-44LF
  • 252PMILF vs 252M-23LFT
  • 252PMILF vs 252M-23LF
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.