☰
341MIPLFT
341MIPLFT
Obsolete
Description:  IC CLK/FREQ SYNTH 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   341MIPLFT Datasheet
History Price: $3.82000
In Stock: 22320
341MIPLFT Specification
Specification
Part No
341MIPLFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
VersaClock
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes
Input
Clock, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3.15V ~ 3.45V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
341MIPLFT Related Parts
341MIPLF
341MIPLF
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
341MPLF
341MPLF
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
341MPLFT
341MPLFT
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
341-41MPLF
341-41MPLF
Renesas Electronics
IC TIMING
341-41MPLFT
341-41MPLFT
Renesas Electronics
IC TIMING
341-42MPLF
341-42MPLF
Renesas Electronics
MULTIMKT-TIMING
341-42MPLFT
341-42MPLFT
Renesas Electronics
IC TIMING
341M-33LF
341M-33LF
Renesas Electronics
IC TIMING
341M-33LFT
341M-33LFT
Renesas Electronics
IC TIMING
341MIPLFT Compare Parts
  • 341MIPLFT vs 341MPLF
  • 341MIPLFT vs 341MIPLF
  • 341MIPLFT vs 341M-33LFT
  • 341MIPLFT vs 341M-33LF
  • 341MIPLFT vs 341-42MPLFT
  • 341MIPLFT vs 341-42MPLF
  • 341MIPLFT vs 341-41MPLFT
  • 341MIPLFT vs 341-41MPLF
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.