49FCT3805EPYGI
49FCT3805EPYGI
Active
Description:  IC CLK BUFFER 1:5 166MHZ 20SSOP
Manufacturer:  Renesas Electronics
History Price: $4.38000
In Stock: 28000
49FCT3805EPYGI Specification
Specification
Part No
49FCT3805EPYGI
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
49FCT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
2
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Input
CMOS, LVTTL
Output
CMOS, LVTTL
Frequency - Max
166 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
49FCT3805EPYGI Related Parts
49FCT20805PYGI
49FCT20805PYGI
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20SSOP
49FCT20805PYGI8
49FCT20805PYGI8
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20SSOP
49FCT20805QGI
49FCT20805QGI
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20QSOP
49FCT20805QGI8
49FCT20805QGI8
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20QSOP
49FCT3805APYG
49FCT3805APYG
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYG8
49FCT3805APYG8
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYGI
49FCT3805APYGI
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYGI8
49FCT3805APYGI8
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805AQG
49FCT3805AQG
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQG8
49FCT3805AQG8
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQGI
49FCT3805AQGI
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQGI8
49FCT3805AQGI8
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805EPYGI Compare Parts
  • 49FCT3805EPYGI vs 49FCT806SOG
  • 49FCT3805EPYGI vs 49FCT806PYG8
  • 49FCT3805EPYGI vs 49FCT806PYG
  • 49FCT3805EPYGI vs 49FCT806ASOG8
  • 49FCT3805EPYGI vs 49FCT806ASOG
  • 49FCT3805EPYGI vs 49FCT806APYG8
  • 49FCT3805EPYGI vs 49FCT806APYG
  • 49FCT3805EPYGI vs 49FCT805SOGI8
  • 49FCT3805EPYGI vs 49FCT805SOGI
  • 49FCT3805EPYGI vs 49FCT805SOG8
  • 49FCT3805EPYGI vs 49FCT805SOG
  • 49FCT3805EPYGI vs 49FCT805PYGI8
  • 49FCT3805EPYGI vs 49FCT805PYGI
  • 49FCT3805EPYGI vs 49FCT805PYG8
  • 49FCT3805EPYGI vs 49FCT805PYG
  • 49FCT3805EPYGI vs 49FCT805CTSOG8
  • 49FCT3805EPYGI vs 49FCT805CTSOG
  • 49FCT3805EPYGI vs 49FCT805CTQG8
  • 49FCT3805EPYGI vs 49FCT805CTQG
  • 49FCT3805EPYGI vs 49FCT805CTPYG8
  • 49FCT3805EPYGI vs 49FCT805CTPYG
  • 49FCT3805EPYGI vs 49FCT805CTDB
  • 49FCT3805EPYGI vs 49FCT805BTSOG8
  • 49FCT3805EPYGI vs 49FCT805BTSOG
  • 49FCT3805EPYGI vs 49FCT805BTQG8
  • 49FCT3805EPYGI vs 49FCT805BTQG
  • 49FCT3805EPYGI vs 49FCT805BTPYG8
  • 49FCT3805EPYGI vs 49FCT805BTPYG
  • 49FCT3805EPYGI vs 49FCT805BTDB
  • 49FCT3805EPYGI vs 49FCT805ASOGI8
  • 49FCT3805EPYGI vs 49FCT805ASOGI
  • 49FCT3805EPYGI vs 49FCT805ASOG8
  • 49FCT3805EPYGI vs 49FCT805ASOG
  • 49FCT3805EPYGI vs 49FCT805APYGI8
  • 49FCT3805EPYGI vs 49FCT805APYGI
  • 49FCT3805EPYGI vs 49FCT805APYG8
  • 49FCT3805EPYGI vs 49FCT805APYG
  • 49FCT3805EPYGI vs 49FCT3805SOGI8
  • 49FCT3805EPYGI vs 49FCT3805SOGI
  • 49FCT3805EPYGI vs 49FCT3805SOG8
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.