49FCT805BTQG
49FCT805BTQG
Obsolete
Description:  IC CLK BUFFER 1:5 20QSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 37200
49FCT805BTQG Specification
Specification
Part No
49FCT805BTQG
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
49FCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
2
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Input
CMOS, LVTTL
Output
CMOS, LVTTL
Frequency - Max
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
49FCT805BTQG Related Parts
49FCT20805PYGI
49FCT20805PYGI
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20SSOP
49FCT20805PYGI8
49FCT20805PYGI8
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20SSOP
49FCT20805QGI
49FCT20805QGI
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20QSOP
49FCT20805QGI8
49FCT20805QGI8
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20QSOP
49FCT3805APYG
49FCT3805APYG
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYG8
49FCT3805APYG8
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYGI
49FCT3805APYGI
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYGI8
49FCT3805APYGI8
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805AQG
49FCT3805AQG
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQG8
49FCT3805AQG8
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQGI
49FCT3805AQGI
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQGI8
49FCT3805AQGI8
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT805BTQG Description
Overview of Renesas Electronics 49FCT805BTQG

The Renesas Electronics 49FCT805BTQG is a high-performance, low-power static random-access memory (SRAM) device designed for applications that require fast data access and reliable performance. This SRAM is particularly suitable for telecommunications, networking, and consumer electronics, where quick data retrieval and storage are essential for optimal functionality.

Key Specifications

- Memory Capacity: 512 Kbit (64 K x 8 bits)
- Access Time: 10 ns (typical)
- Operating Voltage: 3.0 V to 3.6 V
- Power Supply Current: 30 mA (active), 1 µA (standby)
- Data Retention Voltage: 2.0 V (minimum)
- Input/Output Configuration: 8-bit data bus
- Package Type: TQFP (Thin Quad Flat Package)
- Temperature Range: -40°C to +85°C

Features

- High-Speed Access: The 49FCT805BTQG offers a typical access time of 10 ns, enabling rapid data retrieval. This speed is crucial for applications that require real-time processing and high-speed data logging, ensuring that the system can respond quickly to changing conditions.

- Low Power Consumption: Designed for low power operation, the device consumes only 30 mA during active operation and a mere 1 µA in standby mode. This low power profile is particularly advantageous for battery-operated devices, helping to extend battery life and reduce overall energy costs.

- Wide Operating Voltage Range: The operating voltage range of 3.0 V to 3.6 V provides flexibility in design, allowing the SRAM to be integrated into various systems with different power supply requirements. This adaptability makes it suitable for a wide range of applications.

- Data Retention: The 49FCT805BTQG ensures reliable data retention at a minimum voltage of 2.0 V. This feature is critical for applications where data integrity must be maintained even during power fluctuations or temporary power loss.

- Compact Packaging: The TQFP package type offers a compact footprint, making it suitable for space-constrained applications. This packaging also provides excellent thermal performance and reliability, which is essential in high-density electronic designs.

Applications

The Renesas 49FCT805BTQG is ideal for a variety of applications, including:

- Telecommunications Equipment: Used in routers, switches, and other networking devices where fast data access is critical for maintaining performance and reliability in data transmission.

- Consumer Electronics: Employed in devices such as digital cameras, gaming consoles, and multimedia players that require quick data storage and retrieval to enhance user experience.

- Industrial Automation: Suitable for use in control systems and data acquisition applications where reliable memory performance is essential for monitoring and controlling processes.

Conclusion

The Renesas Electronics 49FCT805BTQG is a versatile and efficient SRAM solution that meets the demands of modern electronic applications. With its high-speed access, low power consumption, and robust design, it provides an effective memory solution for engineers and designers looking to implement reliable data storage in their projects. Its features make it an excellent choice for a variety of applications, ensuring performance and reliability in diverse environments.
49FCT805BTQG Compare Parts
  • 49FCT805BTQG vs 49FCT806SOG
  • 49FCT805BTQG vs 49FCT806PYG8
  • 49FCT805BTQG vs 49FCT806PYG
  • 49FCT805BTQG vs 49FCT806ASOG8
  • 49FCT805BTQG vs 49FCT806ASOG
  • 49FCT805BTQG vs 49FCT806APYG8
  • 49FCT805BTQG vs 49FCT806APYG
  • 49FCT805BTQG vs 49FCT805SOGI8
  • 49FCT805BTQG vs 49FCT805SOGI
  • 49FCT805BTQG vs 49FCT805SOG8
  • 49FCT805BTQG vs 49FCT805SOG
  • 49FCT805BTQG vs 49FCT805PYGI8
  • 49FCT805BTQG vs 49FCT805PYGI
  • 49FCT805BTQG vs 49FCT805PYG8
  • 49FCT805BTQG vs 49FCT805PYG
  • 49FCT805BTQG vs 49FCT805CTSOG8
  • 49FCT805BTQG vs 49FCT805CTSOG
  • 49FCT805BTQG vs 49FCT805CTQG8
  • 49FCT805BTQG vs 49FCT805CTQG
  • 49FCT805BTQG vs 49FCT805CTPYG8
  • 49FCT805BTQG vs 49FCT805CTPYG
  • 49FCT805BTQG vs 49FCT805CTDB
  • 49FCT805BTQG vs 49FCT805BTSOG8
  • 49FCT805BTQG vs 49FCT805BTSOG
  • 49FCT805BTQG vs 49FCT805BTQG8
  • 49FCT805BTQG vs 49FCT805BTPYG8
  • 49FCT805BTQG vs 49FCT805BTPYG
  • 49FCT805BTQG vs 49FCT805BTDB
  • 49FCT805BTQG vs 49FCT805ASOGI8
  • 49FCT805BTQG vs 49FCT805ASOGI
  • 49FCT805BTQG vs 49FCT805ASOG8
  • 49FCT805BTQG vs 49FCT805ASOG
  • 49FCT805BTQG vs 49FCT805APYGI8
  • 49FCT805BTQG vs 49FCT805APYGI
  • 49FCT805BTQG vs 49FCT805APYG8
  • 49FCT805BTQG vs 49FCT805APYG
  • 49FCT805BTQG vs 49FCT3805SOGI8
  • 49FCT805BTQG vs 49FCT3805SOGI
  • 49FCT805BTQG vs 49FCT3805SOG8
  • 49FCT805BTQG vs 49FCT3805SOG
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.