Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 49FCT805PYGI
49FCT805PYGI
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:5 20SSOP
Manufacturer:
Renesas Electronics
Datasheet:
49FCT805PYGI Datasheet
History Price: $7.33000
In Stock: 30320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
49FCT805PYGI Specification
Specification
Part No
49FCT805PYGI
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
49FCT
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
2
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Input
CMOS, LVTTL
Output
CMOS, LVTTL
Frequency - Max
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
49FCT805PYGI Related Parts
49FCT20805PYGI
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20SSOP
49FCT20805PYGI8
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20SSOP
49FCT20805QGI
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20QSOP
49FCT20805QGI8
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20QSOP
49FCT3805APYG
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYG8
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYGI
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYGI8
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805AQG
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQG8
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQGI
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQGI8
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT805PYGI Compare Parts
49FCT805PYGI vs 49FCT806SOG
49FCT805PYGI vs 49FCT806PYG8
49FCT805PYGI vs 49FCT806PYG
49FCT805PYGI vs 49FCT806ASOG8
49FCT805PYGI vs 49FCT806ASOG
49FCT805PYGI vs 49FCT806APYG8
49FCT805PYGI vs 49FCT806APYG
49FCT805PYGI vs 49FCT805SOGI8
49FCT805PYGI vs 49FCT805SOGI
49FCT805PYGI vs 49FCT805SOG8
49FCT805PYGI vs 49FCT805SOG
49FCT805PYGI vs 49FCT805PYGI8
49FCT805PYGI vs 49FCT805PYG8
49FCT805PYGI vs 49FCT805PYG
49FCT805PYGI vs 49FCT805CTSOG8
49FCT805PYGI vs 49FCT805CTSOG
49FCT805PYGI vs 49FCT805CTQG8
49FCT805PYGI vs 49FCT805CTQG
49FCT805PYGI vs 49FCT805CTPYG8
49FCT805PYGI vs 49FCT805CTPYG
49FCT805PYGI vs 49FCT805CTDB
49FCT805PYGI vs 49FCT805BTSOG8
49FCT805PYGI vs 49FCT805BTSOG
49FCT805PYGI vs 49FCT805BTQG8
49FCT805PYGI vs 49FCT805BTQG
49FCT805PYGI vs 49FCT805BTPYG8
49FCT805PYGI vs 49FCT805BTPYG
49FCT805PYGI vs 49FCT805BTDB
49FCT805PYGI vs 49FCT805ASOGI8
49FCT805PYGI vs 49FCT805ASOGI
49FCT805PYGI vs 49FCT805ASOG8
49FCT805PYGI vs 49FCT805ASOG
49FCT805PYGI vs 49FCT805APYGI8
49FCT805PYGI vs 49FCT805APYGI
49FCT805PYGI vs 49FCT805APYG8
49FCT805PYGI vs 49FCT805APYG
49FCT805PYGI vs 49FCT3805SOGI8
49FCT805PYGI vs 49FCT3805SOGI
49FCT805PYGI vs 49FCT3805SOG8
49FCT805PYGI vs 49FCT3805SOG
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.