49FCT806PYG8
49FCT806PYG8
Obsolete
Description:  IC CLK BUFFER 1:5 20SSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 30800
49FCT806PYG8 Specification
Specification
Part No
49FCT806PYG8
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
49FCT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
2
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Input
CMOS, LVTTL
Output
CMOS, LVTTL
Frequency - Max
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
49FCT806PYG8 Related Parts
49FCT20805PYGI
49FCT20805PYGI
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20SSOP
49FCT20805PYGI8
49FCT20805PYGI8
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20SSOP
49FCT20805QGI
49FCT20805QGI
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20QSOP
49FCT20805QGI8
49FCT20805QGI8
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20QSOP
49FCT3805APYG
49FCT3805APYG
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYG8
49FCT3805APYG8
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYGI
49FCT3805APYGI
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYGI8
49FCT3805APYGI8
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805AQG
49FCT3805AQG
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQG8
49FCT3805AQG8
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQGI
49FCT3805AQGI
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQGI8
49FCT3805AQGI8
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT806PYG8 Description
Introduction to Renesas Electronics 49FCT806PYG8

The Renesas Electronics 49FCT806PYG8 is a high-performance, low-power, dual-port static RAM (SRAM) memory device designed for high-speed applications. It features a wide range of functionalities that make it suitable for various applications in telecommunications, networking, and industrial systems. This SRAM is particularly valued for its fast access times and reliability, making it an ideal choice for systems requiring quick data retrieval and storage.

Key Specifications

The 49FCT806PYG8 comes with several specifications that highlight its capabilities:

1. Memory Configuration: The device features a configuration of 1 Megabit (1Mbit) organized as 128K x 8 bits. This allows it to store a substantial amount of data efficiently.

2. Access Time: One of the standout features is its fast access time, typically around 10 ns (nanoseconds). This rapid access time enables quick data read/write operations essential for high-speed applications.

3. Supply Voltage: The device operates on a single supply voltage of 3.0V to 3.6V, making it compatible with modern low-voltage digital circuits and helping reduce power consumption.

4. Power Consumption: The operating current is approximately 15 mA during active operation, while the standby current is significantly lower at about 0.5 mA. This low power consumption is crucial for battery-operated devices and energy-sensitive applications.

5. Input/Output Configuration: The device supports a tri-state output configuration, allowing multiple devices to share the same data bus without interference. This feature enhances flexibility in system design.

6. Data Retention Voltage: The SRAM provides reliable data retention with a minimum voltage of around 2V, ensuring that stored information remains intact even during power fluctuations.

7. Temperature Range: The operational temperature range for the 49FCT806PYG8 is specified from -40°C to +85°C, allowing it to function reliably in harsh environmental conditions typical of industrial applications.

8. Package Type: The device comes in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, which aids in space-constrained designs while providing good thermal performance and ease of integration into various circuit boards.

9. Write Cycle Time: The write cycle time for this SRAM is typically around 15 ns, which allows for efficient writing operations without significant delays.

10. Asynchronous Operation: The memory operates asynchronously, meaning there are no clock signals required for reading or writing data, simplifying the control logic needed in various applications.

Applications

The versatility and performance characteristics of the Renesas Electronics 49FCT806PYG8 make it suitable for various applications:

- Telecommunications Equipment: Its fast access times and low power consumption are ideal for use in routers, switches, and other networking devices that require quick data processing.

- Industrial Automation Systems: In control systems where reliability and speed are critical, this SRAM can serve as temporary data storage or buffering.

- Consumer Electronics: Devices such as printers and imaging equipment benefit from the rapid read/write capabilities provided by this SRAM.

- Embedded Systems: Its compact size and low power requirements make it well-suited for embedded applications where space and energy efficiency are paramount.

Conclusion

In summary, the Renesas Electronics 49FCT806PYG8 is a highly reliable dual-port static RAM memory device that meets the demands of modern electronic systems requiring fast data access and storage solutions. With impressive specifications such as low power consumption, wide operational temperature range, and fast access times, this SRAM stands out as an essential component for engineers looking to optimize their designs across various high-speed applications in telecommunications, industrial automation, and consumer electronics.
49FCT806PYG8 Compare Parts
  • 49FCT806PYG8 vs 49FCT806SOG
  • 49FCT806PYG8 vs 49FCT806PYG
  • 49FCT806PYG8 vs 49FCT806ASOG8
  • 49FCT806PYG8 vs 49FCT806ASOG
  • 49FCT806PYG8 vs 49FCT806APYG8
  • 49FCT806PYG8 vs 49FCT806APYG
  • 49FCT806PYG8 vs 49FCT805SOGI8
  • 49FCT806PYG8 vs 49FCT805SOGI
  • 49FCT806PYG8 vs 49FCT805SOG8
  • 49FCT806PYG8 vs 49FCT805SOG
  • 49FCT806PYG8 vs 49FCT805PYGI8
  • 49FCT806PYG8 vs 49FCT805PYGI
  • 49FCT806PYG8 vs 49FCT805PYG8
  • 49FCT806PYG8 vs 49FCT805PYG
  • 49FCT806PYG8 vs 49FCT805CTSOG8
  • 49FCT806PYG8 vs 49FCT805CTSOG
  • 49FCT806PYG8 vs 49FCT805CTQG8
  • 49FCT806PYG8 vs 49FCT805CTQG
  • 49FCT806PYG8 vs 49FCT805CTPYG8
  • 49FCT806PYG8 vs 49FCT805CTPYG
  • 49FCT806PYG8 vs 49FCT805CTDB
  • 49FCT806PYG8 vs 49FCT805BTSOG8
  • 49FCT806PYG8 vs 49FCT805BTSOG
  • 49FCT806PYG8 vs 49FCT805BTQG8
  • 49FCT806PYG8 vs 49FCT805BTQG
  • 49FCT806PYG8 vs 49FCT805BTPYG8
  • 49FCT806PYG8 vs 49FCT805BTPYG
  • 49FCT806PYG8 vs 49FCT805BTDB
  • 49FCT806PYG8 vs 49FCT805ASOGI8
  • 49FCT806PYG8 vs 49FCT805ASOGI
  • 49FCT806PYG8 vs 49FCT805ASOG8
  • 49FCT806PYG8 vs 49FCT805ASOG
  • 49FCT806PYG8 vs 49FCT805APYGI8
  • 49FCT806PYG8 vs 49FCT805APYGI
  • 49FCT806PYG8 vs 49FCT805APYG8
  • 49FCT806PYG8 vs 49FCT805APYG
  • 49FCT806PYG8 vs 49FCT3805SOGI8
  • 49FCT806PYG8 vs 49FCT3805SOGI
  • 49FCT806PYG8 vs 49FCT3805SOG8
  • 49FCT806PYG8 vs 49FCT3805SOG
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.