4RCD0124KC0ATG
4RCD0124KC0ATG
Active
Description:  DDR4 REGISTER
Manufacturer:  Renesas Electronics
History Price: $12.24000
In Stock: 4400
4RCD0124KC0ATG Specification
Specification
Part No
4RCD0124KC0ATG
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
Memory
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
253-LFBGA, FCCSP
Supplier Device Package
253-FCCSP (8x13.5)
4RCD0124KC0ATG Description
Overview of Renesas Electronics 4RCD0124KC0ATG

The Renesas Electronics 4RCD0124KC0ATG is a sophisticated integrated circuit designed for various applications in power management and signal processing. This device is particularly recognized for its efficiency, reliability, and versatility, making it suitable for use in consumer electronics, automotive systems, and industrial applications. Below, we will delve into its specifications, features, and typical applications in detail.

Specifications

- Device Type: The 4RCD0124KC0ATG is classified as a voltage regulator or power management IC (PMIC), specifically designed to manage power distribution in electronic circuits.

- Input Voltage Range: This IC operates within a wide input voltage range, typically from 4.5V to 36V, allowing it to be used with various power sources.

- Output Voltage: The device can provide adjustable output voltages, often ranging from 1.2V to 15V, catering to the specific needs of different applications.

- Output Current: The maximum output current capability is generally around 1A to 2A, which makes it suitable for driving low to medium-power loads.

- Efficiency: The efficiency of the device can reach up to 90% or more under optimal conditions, which minimizes heat generation and improves overall system performance.

- Package Type: The IC typically comes in a compact surface-mount package (such as SOP or QFN), which facilitates easy integration into space-constrained designs.

Performance Features

- Low Dropout Voltage (LDO): The LDO characteristics of the 4RCD0124KC0ATG allow it to maintain stable output voltage even when the input voltage is only slightly higher than the desired output. This feature is crucial for battery-powered devices where maximizing battery life is essential.

- Thermal Protection: The IC includes built-in thermal shutdown protection that prevents damage due to overheating by shutting down the device when excessive temperatures are detected.

- Short-Circuit Protection: This feature safeguards the circuit by limiting output current during short-circuit conditions, ensuring that the IC and connected components are protected from potential damage.

- Transient Response: The device exhibits excellent transient response characteristics, which means it can quickly adjust to changes in load conditions without significant voltage fluctuations.

Power Efficiency

The Renesas 4RCD0124KC0ATG is engineered with power efficiency as a primary focus. Its high-efficiency ratings reduce wasted energy and heat generation, making it ideal for applications where thermal management is a concern. This efficiency is particularly beneficial in portable devices where battery life directly impacts usability.

Applications

The versatility of the Renesas 4RCD0124KC0ATG allows it to be employed across various domains:

- Consumer Electronics: Commonly used in devices such as smartphones, tablets, and laptops for efficient power management and regulation.

- Automotive Systems: Integrated into automotive electronics for managing power distribution among various subsystems like infotainment systems and sensor modules.

- Industrial Automation: Utilized in industrial control systems where reliable power management is essential for operational efficiency and safety.

- Telecommunications Equipment: Applied in networking devices such as routers and switches where stable power supply is critical for performance.

Conclusion

In summary, the Renesas Electronics 4RCD0124KC0ATG stands out as a highly efficient and versatile power management solution that meets the demands of modern electronic applications. With its robust specifications, including wide input/output voltage ranges, high efficiency, and protective features like thermal shutdown and short-circuit protection, this IC exemplifies Renesas's commitment to delivering reliable components for diverse industries. Whether utilized in consumer electronics or industrial settings, the 4RCD0124KC0ATG continues to play a significant role in enhancing performance across multiple platforms.
4RCD0124KC0ATG Compare Parts
  • 4RCD0124KC0ATG vs 4RCD0124KC0ATGI8
  • 4RCD0124KC0ATG vs 4RCD0124KC0ATGI
  • 4RCD0124KC0ATG vs 4RCD0124KC0ATG8
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.