524MILFT
524MILFT
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   524MILFT Datasheet
History Price: $5.03000
In Stock: 46400
524MILFT Specification
Specification
Part No
524MILFT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
ClockBlocks
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
Clock
Output
CMOS
Frequency - Max
200 MHz
Voltage - Supply
2.375V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
524MILFT Compare Parts
  • 524MILFT vs 524SDCGI
  • 524MILFT vs 524SCMGI8
  • 524MILFT vs 524SCMGI
  • 524MILFT vs 524MILF
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store