☰
5T9010BBGI
5T9010BBGI
Obsolete
Description:  IC PLL CLOCK DRIVER 144BGA
Manufacturer:  Renesas Electronics
Datasheet:   5T9010BBGI Datasheet
History Price: Obsolete
In Stock: 16560
5T9010BBGI Specification
Specification
Part No
5T9010BBGI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
TeraClock
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Driver
PLL
Yes with Bypass
Input
eHSTL, HSTL, LVPECL, LVTTL
Output
eHSTL, HSTL, LVTTL
Number of Circuits
1
Ratio - Input:Output
2:10
Differential - Input:Output
Yes/No
Frequency - Max
250MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
144-BGA
Supplier Device Package
144-PBGA (13x13)
5T9010BBGI PDF Datasheet
5T9010BBGI Compare Parts
  • 5T9010BBGI vs 5T9955BFGI
  • 5T9010BBGI vs 5T9950PFGI8
  • 5T9010BBGI vs 5T9950PFGI
  • 5T9010BBGI vs 5T9010BBGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.