☰
5V49EE501NLGI
5V49EE501NLGI
Active
Description:  IC CLOCK GENERATOR 24QFN
Manufacturer:  Renesas Electronics
History Price: $9.79000
In Stock: 48720
5V49EE501NLGI Specification
Specification
Part No
5V49EE501NLGI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
VersaClock III
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator, Multiplexer
PLL
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
Output
HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
No/Yes
Frequency - Max
500MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
5V49EE501NLGI Related Parts
5V49EE501-063NLGI
5V49EE501-063NLGI
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE501-063NLGI8
5V49EE501-063NLGI8
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE501NLGI8
5V49EE501NLGI8
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE502NLGI
5V49EE502NLGI
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE502NLGI8
5V49EE502NLGI8
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE503-144NLG
5V49EE503-144NLG
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE503NLGI
5V49EE503NLGI
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE503NLGI8
5V49EE503NLGI8
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE504NLGI
5V49EE504NLGI
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE504NLGI8
5V49EE504NLGI8
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE701NDGI
5V49EE701NDGI
Renesas Electronics
IC CLOCK GENERATOR 28VFQFPN
5V49EE701NDGI8
5V49EE701NDGI8
Renesas Electronics
IC CLOCK GENERATOR 28VFQFPN
5V49EE501NLGI Compare Parts
  • 5V49EE501NLGI vs 5V49EE904NLGI-065
  • 5V49EE501NLGI vs 5V49EE904NLGI
  • 5V49EE501NLGI vs 5V49EE904-164NLGI
  • 5V49EE501NLGI vs 5V49EE903PGGI8
  • 5V49EE501NLGI vs 5V49EE903PGGI
  • 5V49EE501NLGI vs 5V49EE903NLGI8
  • 5V49EE501NLGI vs 5V49EE903NLGI
  • 5V49EE501NLGI vs 5V49EE903-200NLGI
  • 5V49EE501NLGI vs 5V49EE902NLGI8
  • 5V49EE501NLGI vs 5V49EE902NLGI
  • 5V49EE501NLGI vs 5V49EE902-252NLGI
  • 5V49EE501NLGI vs 5V49EE901PGGI8
  • 5V49EE501NLGI vs 5V49EE901PGGI
  • 5V49EE501NLGI vs 5V49EE901NLGI8
  • 5V49EE501NLGI vs 5V49EE901NLGI
  • 5V49EE501NLGI vs 5V49EE901-064PGGI8
  • 5V49EE501NLGI vs 5V49EE901-064PGGI
  • 5V49EE501NLGI vs 5V49EE704NDGI8
  • 5V49EE501NLGI vs 5V49EE704NDGI
  • 5V49EE501NLGI vs 5V49EE703NDGI8
  • 5V49EE501NLGI vs 5V49EE703NDGI
  • 5V49EE501NLGI vs 5V49EE702NDGI8
  • 5V49EE501NLGI vs 5V49EE702NDGI
  • 5V49EE501NLGI vs 5V49EE701NDGI8
  • 5V49EE501NLGI vs 5V49EE701NDGI
  • 5V49EE501NLGI vs 5V49EE504NLGI8
  • 5V49EE501NLGI vs 5V49EE504NLGI
  • 5V49EE501NLGI vs 5V49EE503NLGI8
  • 5V49EE501NLGI vs 5V49EE503NLGI
  • 5V49EE501NLGI vs 5V49EE503-144NLG
  • 5V49EE501NLGI vs 5V49EE502NLGI8
  • 5V49EE501NLGI vs 5V49EE502NLGI
  • 5V49EE501NLGI vs 5V49EE501NLGI8
  • 5V49EE501NLGI vs 5V49EE501-063NLGI8
  • 5V49EE501NLGI vs 5V49EE501-063NLGI
  • 5V49EE501NLGI vs 5V49EE904-172NLGI8
  • 5V49EE501NLGI vs 5V49EE904-172NLGI
  • 5V49EE501NLGI vs 5V49EE904-168NLGI8
  • 5V49EE501NLGI vs 5V49EE904-168NLGI
  • 5V49EE501NLGI vs 5V49EE904-164NLGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.