☰
6116SA45DB
6116SA45DB
Obsolete
Description:  IC SRAM 16KBIT PARALLEL 24CDIP
Manufacturer:  Renesas Electronics
Datasheet:   6116SA45DB Datasheet
History Price: Obsolete
In Stock: 23360
6116SA45DB Specification
Specification
Part No
6116SA45DB
Category
Memory
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
45ns
Access Time
45 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
6116SA45DB Related Parts
6116LA120DB
6116LA120DB
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24CDIP
6116LA150DB
6116LA150DB
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24CDIP
6116LA15SOGI8
6116LA15SOGI8
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
6116LA20SOG
6116LA20SOG
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
6116LA20SOG8
6116LA20SOG8
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
6116LA20SOGI
6116LA20SOGI
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
6116LA20SOGI8
6116LA20SOGI8
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
6116LA20TPG
6116LA20TPG
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24DIP
6116LA20TPGI
6116LA20TPGI
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24DIP
6116LA25DB
6116LA25DB
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24CDIP
6116LA25SOG
6116LA25SOG
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
6116LA25SOG8
6116LA25SOG8
Renesas Electronics
IC SRAM 16KBIT PARALLEL 24SOIC
6116SA45DB Compare Parts
  • 6116SA45DB vs 6116SA70DB
  • 6116SA45DB vs 6116SA55TDB
  • 6116SA45DB vs 6116SA55DB
  • 6116SA45DB vs 6116SA35SOG8
  • 6116SA45DB vs 6116SA35SOG
  • 6116SA45DB vs 6116SA25TPGI
  • 6116SA45DB vs 6116SA25TPG
  • 6116SA45DB vs 6116SA25SOGI8
  • 6116SA45DB vs 6116SA25SOGI
  • 6116SA45DB vs 6116SA25SOG8
  • 6116SA45DB vs 6116SA25SOG
  • 6116SA45DB vs 6116SA20TPGI
  • 6116SA45DB vs 6116SA20TPG
  • 6116SA45DB vs 6116SA20SOG8
  • 6116SA45DB vs 6116SA20SOG
  • 6116SA45DB vs 6116SA20DB
  • 6116SA45DB vs 6116SA15TPG
  • 6116SA45DB vs 6116SA15SOG8
  • 6116SA45DB vs 6116SA15SOG
  • 6116SA45DB vs 6116SA150DB
  • 6116SA45DB vs 6116SA120DB
  • 6116SA45DB vs 6116LA90DB
  • 6116SA45DB vs 6116LA70DB
  • 6116SA45DB vs 6116LA55DB
  • 6116SA45DB vs 6116LA45DB
  • 6116SA45DB vs 6116LA35DB
  • 6116SA45DB vs 6116LA25TPG
  • 6116SA45DB vs 6116LA25SOGI8
  • 6116SA45DB vs 6116LA25SOGI
  • 6116SA45DB vs 6116LA25SOG8
  • 6116SA45DB vs 6116LA25SOG
  • 6116SA45DB vs 6116LA25DB
  • 6116SA45DB vs 6116LA20TPGI
  • 6116SA45DB vs 6116LA20TPG
  • 6116SA45DB vs 6116LA20SOGI8
  • 6116SA45DB vs 6116LA20SOGI
  • 6116SA45DB vs 6116LA20SOG8
  • 6116SA45DB vs 6116LA20SOG
  • 6116SA45DB vs 6116LA15SOGI8
  • 6116SA45DB vs 6116LA150DB
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos