☰
621MLFT
621MLFT
Obsolete
Description:  IC CLK BUFFER 1:4 200MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   621MLFT Datasheet
History Price: Obsolete
In Stock: 8000
621MLFT Specification
Specification
Part No
621MLFT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
Clock
Output
LVCMOS
Frequency - Max
200 MHz
Voltage - Supply
1.14V ~ 1.89V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
621MLFT Related Parts
621MILF
621MILF
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
621MILFT
621MILFT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
621MLF
621MLF
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
621NILFT
621NILFT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFPN
621NLFT
621NLFT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFPN
621SCMGI
621SCMGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
621SCMGI8
621SCMGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
621SDCGI
621SDCGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
621SDCGI8
621SDCGI8
Renesas Electronics
IC CLOCK BUFFER 8-SOIC
621MLFT Compare Parts
  • 621MLFT vs 621SCMGI8
  • 621MLFT vs 621SCMGI
  • 621MLFT vs 621NLFT
  • 621MLFT vs 621NILFT
  • 621MLFT vs 621MLF
  • 621MLFT vs 621MILFT
  • 621MLFT vs 621MILF
  • 621MLFT vs 621SDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!