☰
660GILFT
660GILFT
Active
Description:  IC VIDEO CLOCK GENERATOR 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   660GILFT Datasheet
History Price: $3.65730
In Stock: 37840
660GILFT Specification
Specification
Part No
660GILFT
Category
Linear - Video Processing
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Generator
Applications
Consumer Video
Standards
NTSC, PAL
Control Interface
-
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you