☰
7015S17J8/E
7015S17J8/E
Obsolete
Description:  IC SRAM 72KBIT PARALLEL 68PLCC
Manufacturer:  Renesas Electronics
Datasheet:   7015S17J8/E Datasheet
History Price: Obsolete
In Stock: 17040
7015S17J8/E Specification
Specification
Part No
7015S17J8/E
Category
Memory
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Dual Port, Asynchronous
Memory Size
72Kbit
Memory Organization
8K x 9
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
17ns
Access Time
17 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.21x24.21)
7015S17J8/E Related Parts
70121L25J
70121L25J
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L25J8
70121L25J8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L25JG
70121L25JG
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L25JG8
70121L25JG8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L35J
70121L35J
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L35J8
70121L35J8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L55J
70121L55J
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L55J8
70121L55J8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121S25J
70121S25J
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121S25J8
70121S25J8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121S35J
70121S35J
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121S35J8
70121S35J8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
7015S17J8/E Compare Parts
  • 7015S17J8/E vs 7019L20PF
  • 7015S17J8/E vs 7019L15PF8
  • 7015S17J8/E vs 7019L15PF
  • 7015S17J8/E vs 7016S35PF8
  • 7015S17J8/E vs 7016S35PF
  • 7015S17J8/E vs 7016S25PF8
  • 7015S17J8/E vs 7016S25PF
  • 7015S17J8/E vs 7016S20PF8
  • 7015S17J8/E vs 7016S20PF
  • 7015S17J8/E vs 7016S15PF8
  • 7015S17J8/E vs 7016S15PF
  • 7015S17J8/E vs 7016S12PF8
  • 7015S17J8/E vs 7016S12PF
  • 7015S17J8/E vs 7016L35PF8
  • 7015S17J8/E vs 7016L35PF
  • 7015S17J8/E vs 7016L25PF8
  • 7015S17J8/E vs 7016L25PF
  • 7015S17J8/E vs 7016L20PFI8
  • 7015S17J8/E vs 7016L20PFI
  • 7015S17J8/E vs 7016L20PF8
  • 7015S17J8/E vs 7016L20PF
  • 7015S17J8/E vs 7016L15PF8
  • 7015S17J8/E vs 7016L15PF
  • 7015S17J8/E vs 7016L12PFG8
  • 7015S17J8/E vs 7016L12PFG
  • 7015S17J8/E vs 7016L12PF8
  • 7015S17J8/E vs 7016L12PF
  • 7015S17J8/E vs 7016L12JG8
  • 7015S17J8/E vs 7016L12JG
  • 7015S17J8/E vs 7015S35PF8
  • 7015S17J8/E vs 7015S35PF
  • 7015S17J8/E vs 7015S25PF8
  • 7015S17J8/E vs 7015S25PF
  • 7015S17J8/E vs 7015S20PF8
  • 7015S17J8/E vs 7015S20PF
  • 7015S17J8/E vs 7015S17PF8
  • 7015S17J8/E vs 7015S17PF
  • 7015S17J8/E vs 7015S15PF8
  • 7015S17J8/E vs 7015S15PF
  • 7015S17J8/E vs 7015S12PF8
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.