☰
7015S17PF
7015S17PF
Obsolete
Description:  IC SRAM 72KBIT PARALLEL 80TQFP
Manufacturer:  Renesas Electronics
Datasheet:   7015S17PF Datasheet
History Price: Obsolete
In Stock: 10160
7015S17PF Specification
Specification
Part No
7015S17PF
Category
Memory
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Dual Port, Asynchronous
Memory Size
72Kbit
Memory Organization
8K x 9
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
17ns
Access Time
17 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-TQFP (14x14)
7015S17PF Related Parts
70121L25J
70121L25J
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L25J8
70121L25J8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L25JG
70121L25JG
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L25JG8
70121L25JG8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L35J
70121L35J
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L35J8
70121L35J8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L55J
70121L55J
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121L55J8
70121L55J8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121S25J
70121S25J
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121S25J8
70121S25J8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121S35J
70121S35J
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
70121S35J8
70121S35J8
Renesas Electronics
IC SRAM 18KBIT PARALLEL 52PLCC
7015S17PF Compare Parts
  • 7015S17PF vs 7019L20PF
  • 7015S17PF vs 7019L15PF8
  • 7015S17PF vs 7019L15PF
  • 7015S17PF vs 7016S35PF8
  • 7015S17PF vs 7016S35PF
  • 7015S17PF vs 7016S25PF8
  • 7015S17PF vs 7016S25PF
  • 7015S17PF vs 7016S20PF8
  • 7015S17PF vs 7016S20PF
  • 7015S17PF vs 7016S15PF8
  • 7015S17PF vs 7016S15PF
  • 7015S17PF vs 7016S12PF8
  • 7015S17PF vs 7016S12PF
  • 7015S17PF vs 7016L35PF8
  • 7015S17PF vs 7016L35PF
  • 7015S17PF vs 7016L25PF8
  • 7015S17PF vs 7016L25PF
  • 7015S17PF vs 7016L20PFI8
  • 7015S17PF vs 7016L20PFI
  • 7015S17PF vs 7016L20PF8
  • 7015S17PF vs 7016L20PF
  • 7015S17PF vs 7016L15PF8
  • 7015S17PF vs 7016L15PF
  • 7015S17PF vs 7016L12PFG8
  • 7015S17PF vs 7016L12PFG
  • 7015S17PF vs 7016L12PF8
  • 7015S17PF vs 7016L12PF
  • 7015S17PF vs 7016L12JG8
  • 7015S17PF vs 7016L12JG
  • 7015S17PF vs 7015S35PF8
  • 7015S17PF vs 7015S35PF
  • 7015S17PF vs 7015S25PF8
  • 7015S17PF vs 7015S25PF
  • 7015S17PF vs 7015S20PF8
  • 7015S17PF vs 7015S20PF
  • 7015S17PF vs 7015S17PF8
  • 7015S17PF vs 7015S15PF8
  • 7015S17PF vs 7015S15PF
  • 7015S17PF vs 7015S12PF8
  • 7015S17PF vs 7015S12PF
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied