☰
7142SA4J
7142SA4J
Last Time Buy
Description:  IC SRAM
Manufacturer:  Renesas Electronics
Datasheet:   7142SA4J Datasheet
History Price: Last Time Buy
In Stock: 10560
7142SA4J Specification
Specification
Part No
7142SA4J
Category
Memory
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Dual Port, Asynchronous
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
52-LCC (J-Lead)
Supplier Device Package
52-PLCC (19.13x19.13)
7142SA4J Related Parts
7140LA100CB
7140LA100CB
Renesas Electronics
IC SRAM 8KBIT PARALLEL SB48
7140LA100J
7140LA100J
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7140LA100J8
7140LA100J8
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7140LA100P
7140LA100P
Renesas Electronics
IC SRAM 8KBIT PARALLEL 48DIP
7140LA100PDG
7140LA100PDG
Renesas Electronics
IC SRAM 8KBIT PARALLEL 48DIP
7140LA100PF
7140LA100PF
Renesas Electronics
IC SRAM 8KBIT PARALLEL 64TQFP
7140LA100PF8
7140LA100PF8
Renesas Electronics
IC SRAM 8KBIT PARALLEL 64TQFP
7140LA20J
7140LA20J
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7140LA20J8
7140LA20J8
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7140LA20JG
7140LA20JG
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7140LA20JG8
7140LA20JG8
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7140LA20PF
7140LA20PF
Renesas Electronics
IC SRAM 8KBIT PARALLEL 64TQFP
7142SA4J Compare Parts
  • 7142SA4J vs 7143SA55PF
  • 7142SA4J vs 7143SA35PF8
  • 7142SA4J vs 7143SA35PF
  • 7142SA4J vs 7143SA25PF8
  • 7142SA4J vs 7143SA25PF
  • 7142SA4J vs 7143SA20PF8
  • 7142SA4J vs 7143SA20PF
  • 7142SA4J vs 7143LA55PF8
  • 7142SA4J vs 7143LA55PF
  • 7142SA4J vs 7143LA35PF8
  • 7142SA4J vs 7143LA35PF
  • 7142SA4J vs 7143LA25PFI8
  • 7142SA4J vs 7143LA25PFI
  • 7142SA4J vs 7143LA25PF8
  • 7142SA4J vs 7143LA25PF
  • 7142SA4J vs 7143LA20PF8
  • 7142SA4J vs 7143LA20PF
  • 7142SA4J vs 7143LA20JG8
  • 7142SA4J vs 7142SA55P
  • 7142SA4J vs 7142SA55J8
  • 7142SA4J vs 7142SA55J
  • 7142SA4J vs 7142SA55CB
  • 7142SA4J vs 7142SA55C
  • 7142SA4J vs 7142SA35P
  • 7142SA4J vs 7142SA35J8
  • 7142SA4J vs 7142SA35J
  • 7142SA4J vs 7142SA35CB
  • 7142SA4J vs 7142SA35C
  • 7142SA4J vs 7142SA25J8
  • 7142SA4J vs 7142SA25J
  • 7142SA4J vs 7142SA20J8
  • 7142SA4J vs 7142SA20J
  • 7142SA4J vs 7142SA100P
  • 7142SA4J vs 7142SA100J8
  • 7142SA4J vs 7142SA100J
  • 7142SA4J vs 7142SA100CB
  • 7142SA4J vs 7142SA100C
  • 7142SA4J vs 7142LA55P
  • 7142SA4J vs 7142LA55J8
  • 7142SA4J vs 7142LA55J
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.