☰
72420L25TP
72420L25TP
Obsolete
Description:  IC FIFO 64X8 SYNC 25NS 28DIP
Manufacturer:  Renesas Electronics
Datasheet:   72420L25TP Datasheet
History Price: Obsolete
In Stock: 32160
72420L25TP Specification
Specification
Part No
72420L25TP
Category
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Series
7200
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
512 (64 x 8)
Function
Synchronous
Data Rate
40MHz
Access Time
15ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
40mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
No
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
72420L25TP Related Parts
72401L10P
72401L10P
Renesas Electronics
IC FIFO PAR 64X4 10NS 16-DIP
72401L10SO
72401L10SO
Renesas Electronics
IC FIFO PAR 64X4 10NS 16-SOIC
72401L10SO8
72401L10SO8
Renesas Electronics
IC FIFO PAR 64X4 10NS 16-SOIC
72401L15P
72401L15P
Renesas Electronics
IC FIFO PAR 64X4 15NS 16-DIP
72401L15SO
72401L15SO
Renesas Electronics
IC FIFO PAR 64X4 15NS 16-SOIC
72401L15SO8
72401L15SO8
Renesas Electronics
IC FIFO PAR 64X4 15NS 16-SOIC
72401L25P
72401L25P
Renesas Electronics
IC FIFO PAR 64X4 25NS 16-DIP
72401L25SO
72401L25SO
Renesas Electronics
IC FIFO PAR 64X4 25NS 16-SOIC
72401L25SO8
72401L25SO8
Renesas Electronics
IC FIFO PAR 64X4 25NS 16-SOIC
72401L35P
72401L35P
Renesas Electronics
IC FIFO PAR 64X4 35NS 16-DIP
72401L35SO
72401L35SO
Renesas Electronics
IC FIFO PAR 64X4 35NS 16-SOIC
72401L35SO8
72401L35SO8
Renesas Electronics
IC FIFO PAR 64X4 35NS 16-SOIC
72420L25TP Compare Parts
  • 72420L25TP vs 72421L25PFI
  • 72420L25TP vs 72421L25PF8
  • 72420L25TP vs 72421L25PF
  • 72420L25TP vs 72421L25J8
  • 72420L25TP vs 72421L25J
  • 72420L25TP vs 72421L15PF8
  • 72420L25TP vs 72421L15PF
  • 72420L25TP vs 72421L15JI8
  • 72420L25TP vs 72421L15JI
  • 72420L25TP vs 72421L15J8
  • 72420L25TP vs 72421L15J
  • 72420L25TP vs 72421L10PF8
  • 72420L25TP vs 72421L10PF
  • 72420L25TP vs 72421L10J8
  • 72420L25TP vs 72421L10J
  • 72420L25TP vs 72420L15TP
  • 72420L25TP vs 72420L10TPG
  • 72420L25TP vs 72420L10TP
  • 72420L25TP vs 72413L45SO8
  • 72420L25TP vs 72413L45SO
  • 72420L25TP vs 72413L35SO8
  • 72420L25TP vs 72413L35SO
  • 72420L25TP vs 72413L25SOG8
  • 72420L25TP vs 72413L25SOG
  • 72420L25TP vs 72413L25SO8
  • 72420L25TP vs 72413L25SO
  • 72420L25TP vs 72403L45SO8
  • 72420L25TP vs 72403L45SO
  • 72420L25TP vs 72403L45P
  • 72420L25TP vs 72403L35SO8
  • 72420L25TP vs 72403L35SO
  • 72420L25TP vs 72403L35P
  • 72420L25TP vs 72403L25SO8
  • 72420L25TP vs 72403L25SO
  • 72420L25TP vs 72403L25P
  • 72420L25TP vs 72403L15SO8
  • 72420L25TP vs 72403L15SO
  • 72420L25TP vs 72403L15P
  • 72420L25TP vs 72403L10SO8
  • 72420L25TP vs 72403L10SO
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object