☰
74ACT244P-E
74ACT244P-E
Obsolete
Description:  IC UNI-LOGIC GATE BUFFER SMD
Manufacturer:  Renesas Electronics
Datasheet:   74ACT244P-E Datasheet
History Price: Obsolete
In Stock: 45680
74ACT244P-E Specification
Specification
Part No
74ACT244P-E
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74ACT244P-E Related Parts
74ABT125BQ
74ABT125BQ
Nexperia
BUS DRIVER, ABT SERIES, 4-FUNC,
74ABT125BQ,115
74ABT125BQ,115
Nexperia
IC BUF NON-INVERT 5.5V 14DHVQFN
74ABT125BQ,115
74ABT125BQ,115
NXP Semiconductors
IC BUFF NON-INVERT 5.5V 14DHVQFN
74ABT125CMTC
74ABT125CMTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CMTCX
74ABT125CMTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CSC
74ABT125CSC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSJ
74ABT125CSJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJ
74ABT125CSJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ACT244P-E Compare Parts
  • 74ACT244P-E vs 74AXP8T245BQJ
  • 74ACT244P-E vs 74AXP4T245PWJ
  • 74ACT244P-E vs 74AXP4T245BQX
  • 74ACT244P-E vs 74AXP2T3407GTX
  • 74ACT244P-E vs 74AXP2T3407GTX
  • 74ACT244P-E vs 74AXP2T3407GT115
  • 74ACT244P-E vs 74AXP2T3407GSX
  • 74ACT244P-E vs 74AXP2T3407GS115
  • 74ACT244P-E vs 74AXP2T3407GNX
  • 74ACT244P-E vs 74AXP2T3407GNX
  • 74ACT244P-E vs 74AXP2T3407GN115
  • 74ACT244P-E vs 74AXP2T3407DCH
  • 74ACT244P-E vs 74AXP2T3407DC125
  • 74ACT244P-E vs 74AXP2G34GSH
  • 74ACT244P-E vs 74AXP2G34GSH
  • 74ACT244P-E vs 74AXP2G34GMH
  • 74ACT244P-E vs 74AXP2G34GMH
  • 74ACT244P-E vs 74AXP2G17GSH
  • 74ACT244P-E vs 74AXP2G17GSH
  • 74ACT244P-E vs 74AXP2G17GMH
  • 74ACT244P-E vs 74AXP2G17GMH
  • 74ACT244P-E vs 74AXP2G07GXZ
  • 74ACT244P-E vs 74AXP2G07GXZ
  • 74ACT244P-E vs 74AXP2G07GSH
  • 74ACT244P-E vs 74AXP2G07GS125
  • 74ACT244P-E vs 74AXP2G07GNH
  • 74ACT244P-E vs 74AXP2G07GN125
  • 74ACT244P-E vs 74AXP2G07GMH
  • 74ACT244P-E vs 74AXP2G07GM125
  • 74ACT244P-E vs 74AXP1T34GXH
  • 74ACT244P-E vs 74AXP1T34GXH
  • 74ACT244P-E vs 74AXP1T34GWH
  • 74ACT244P-E vs 74AXP1T34GW125
  • 74ACT244P-E vs 74AXP1T34GSH
  • 74ACT244P-E vs 74AXP1T34GS125
  • 74ACT244P-E vs 74AXP1T34GS,125
  • 74ACT244P-E vs 74AXP1T34GNH
  • 74ACT244P-E vs 74AXP1T34GN125
  • 74ACT244P-E vs 74AXP1T34GN,125
  • 74ACT244P-E vs 74AXP1T34GMH
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend