Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Renesas Electronics 74FCT574ATDB
74FCT574ATDB
Last Time Buy
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20CDIP
Manufacturer:
Renesas Electronics
Datasheet:
74FCT574ATDB Datasheet
History Price: Last Time Buy
In Stock: 24080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74FCT574ATDB Specification
Specification
Part No
74FCT574ATDB
Category
Logic - Flip Flops
Manufacturer
Renesas Electronics
Series
74FCT
Packaging
Tray
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
-
Max Propagation Delay @ V, Max CL
6.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
15mA, 48mA
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Iq)
1.5 mA
Input Capacitance
6 pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
20-CDIP
Package / Case
20-CDIP (0.300", 7.62mm)
74FCT574ATDB Related Parts
74F109DC
National Semiconductor
J-K FLIP-FLOP
74F109LC
National Semiconductor
J-KBAR FLIP-FLOP, F/FAST SERIES,
74F109PC
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16DIP
74F109PC
onsemi
IC FF JK TYPE DUAL 1BIT 16DIP
74F109SC
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74F109SC
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74F109SCX
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74F109SCX
National Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74F109SCX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74F109SJ
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOP
74F109SJ
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74F109SJX
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOP
74FCT574ATDB Compare Parts
74FCT574ATDB vs 74FR1074SC
74FCT574ATDB vs 74FR1074PC
74FCT574ATDB vs 74FCT825ASPC
74FCT574ATDB vs 74FCT825ASC
74FCT574ATDB vs 74FCT823BSPC
74FCT574ATDB vs 74FCT821BSC
74FCT574ATDB vs 74FCT821ASPC
74FCT574ATDB vs 74FCT821ASC
74FCT574ATDB vs 74FCT574SC
74FCT574ATDB vs 74FCT574PC
74FCT574ATDB vs 74FCT574CTSOG8
74FCT574ATDB vs 74FCT574CTSOG
74FCT574ATDB vs 74FCT574CTQG8
74FCT574ATDB vs 74FCT574CTQG
74FCT574ATDB vs 74FCT574ATSOG8
74FCT574ATDB vs 74FCT574ATSOG
74FCT574ATDB vs 74FCT574ATQG8
74FCT574ATDB vs 74FCT574ATQG
74FCT574ATDB vs 74FCT574ASC
74FCT574ATDB vs 74FCT574APC
74FCT574ATDB vs 74FCT564APC
74FCT574ATDB vs 74FCT534SC
74FCT574ATDB vs 74FCT534ASC
74FCT574ATDB vs 74FCT534APC
74FCT574ATDB vs 74FCT377SC
74FCT574ATDB vs 74FCT377PC
74FCT574ATDB vs 74FCT377CTSOG8
74FCT574ATDB vs 74FCT377CTSOG
74FCT574ATDB vs 74FCT377CTQG8
74FCT574ATDB vs 74FCT377CTQG
74FCT574ATDB vs 74FCT377ATSOG8
74FCT574ATDB vs 74FCT377ATSOG
74FCT574ATDB vs 74FCT377ATQG8
74FCT574ATDB vs 74FCT377ATQG
74FCT574ATDB vs 74FCT374SCX
74FCT574ATDB vs 74FCT374PC
74FCT574ATDB vs 74FCT374CTSOG8
74FCT574ATDB vs 74FCT374CTSOG
74FCT574ATDB vs 74FCT374CTQG8
74FCT574ATDB vs 74FCT374CTQG
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet