☰
74HC11P-E
74HC11P-E
Active
Description:  IC GATE AND 3CH 3 INP
Manufacturer:  Renesas Electronics
Datasheet:   74HC11P-E Datasheet
History Price: $0.24000
In Stock: 32880
74HC11P-E Specification
Specification
Part No
74HC11P-E
Category
Logic - Gates and Inverters
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
3
Number of Inputs
3
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 1.8V
Input Logic Level - High
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
17ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Supplier Device Package
-
Package / Case
-
74HC11P-E Related Parts
74H00DC
74H00DC
National Semiconductor
NAND GATE
74H00PC
74H00PC
National Semiconductor
NAND GATE
74H01DC
74H01DC
National Semiconductor
NAND GATE, TTL
74H01PC
74H01PC
National Semiconductor
NAND GATE, TTL, PDIP14
74H05DC
74H05DC
National Semiconductor
IC INVERT OPEN 6CH 1-IN 14SBDIP
74H05PC
74H05PC
National Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
74H08PC
74H08PC
National Semiconductor
AND GATE, TTL, PDIP14
74H08PC
74H08PC
Rochester Electronics
74H08 - AND GATE, TTL, PDIP14
74H10DC
74H10DC
National Semiconductor
NAND GATE, TTL
74H10PC
74H10PC
National Semiconductor
NAND GATE, 3-INPUT, TTL, PDIP14
74H11PC
74H11PC
National Semiconductor
IC GATE AND 3CH 3-INP 14DIP
74H20PC
74H20PC
National Semiconductor
IC GATE NAND 2CH 4-INP 14DIP
74HC11P-E Compare Parts
  • 74HC11P-E vs 74HCU04S14-13
  • 74HC11P-E vs 74HCU04PW/S400118
  • 74HC11P-E vs 74HCU04PW-Q100J
  • 74HC11P-E vs 74HCU04PW-Q100118
  • 74HC11P-E vs 74HCU04PW,118
  • 74HC11P-E vs 74HCU04PW,118
  • 74HC11P-E vs 74HCU04PW,112
  • 74HC11P-E vs 74HCU04PW,112
  • 74HC11P-E vs 74HCU04N,652
  • 74HC11P-E vs 74HCU04DTR2G
  • 74HC11P-E vs 74HCU04DR2G
  • 74HC11P-E vs 74HCU04DB,118
  • 74HC11P-E vs 74HCU04DB,118
  • 74HC11P-E vs 74HCU04DB,112
  • 74HC11P-E vs 74HCU04DB
  • 74HC11P-E vs 74HCU04D-Q100J
  • 74HC11P-E vs 74HCU04D-Q100118
  • 74HC11P-E vs 74HCU04D-Q100118
  • 74HC11P-E vs 74HCU04D,653
  • 74HC11P-E vs 74HCU04D,653
  • 74HC11P-E vs 74HCU04D,652
  • 74HC11P-E vs 74HCU04D,652
  • 74HC11P-E vs 74HCU04D
  • 74HC11P-E vs 74HCU04BQ-Q100X
  • 74HC11P-E vs 74HCU04BQ,115
  • 74HC11P-E vs 74HCT9114N,112
  • 74HC11P-E vs 74HCT9114D,118
  • 74HC11P-E vs 74HCT9114D,112
  • 74HC11P-E vs 74HCT86T14-13
  • 74HC11P-E vs 74HCT86S14-13
  • 74HC11P-E vs 74HCT86PW-Q100,118
  • 74HC11P-E vs 74HCT86PW-Q100,118
  • 74HC11P-E vs 74HCT86PW,118
  • 74HC11P-E vs 74HCT86PW,118
  • 74HC11P-E vs 74HCT86PW,112
  • 74HC11P-E vs 74HCT86PW,112
  • 74HC11P-E vs 74HCT86N,652
  • 74HC11P-E vs 74HCT86N
  • 74HC11P-E vs 74HCT86DB,118
  • 74HC11P-E vs 74HCT86DB,112
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.