Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Renesas Electronics 74HC14FPDEL-E
74HC14FPDEL-E
Active
Logic - Gates and Inverters
Description:
IC INVERTER SCHMITT 6CH 1 INP
Manufacturer:
Renesas Electronics
Datasheet:
74HC14FPDEL-E Datasheet
History Price: $0.58000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HC14FPDEL-E Specification
Specification
Part No
74HC14FPDEL-E
Category
Logic - Gates and Inverters
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Schmitt Trigger
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
5.2mA, 5.2mA
Input Logic Level - Low
1V ~ 3V
Input Logic Level - High
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
13ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
-
Supplier Device Package
-
Package / Case
-
74HC14FPDEL-E Related Parts
74H00DC
National Semiconductor
NAND GATE
74H00PC
National Semiconductor
NAND GATE
74H01DC
National Semiconductor
NAND GATE, TTL
74H01PC
National Semiconductor
NAND GATE, TTL, PDIP14
74H05DC
National Semiconductor
IC INVERT OPEN 6CH 1-IN 14SBDIP
74H05PC
National Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
74H08PC
National Semiconductor
AND GATE, TTL, PDIP14
74H08PC
Rochester Electronics
74H08 - AND GATE, TTL, PDIP14
74H10DC
National Semiconductor
NAND GATE, TTL
74H10PC
National Semiconductor
NAND GATE, 3-INPUT, TTL, PDIP14
74H11PC
National Semiconductor
IC GATE AND 3CH 3-INP 14DIP
74H20PC
National Semiconductor
IC GATE NAND 2CH 4-INP 14DIP
74HC14FPDEL-E Compare Parts
74HC14FPDEL-E vs 74HCU04S14-13
74HC14FPDEL-E vs 74HCU04PW/S400118
74HC14FPDEL-E vs 74HCU04PW-Q100J
74HC14FPDEL-E vs 74HCU04PW-Q100118
74HC14FPDEL-E vs 74HCU04PW,118
74HC14FPDEL-E vs 74HCU04PW,118
74HC14FPDEL-E vs 74HCU04PW,112
74HC14FPDEL-E vs 74HCU04PW,112
74HC14FPDEL-E vs 74HCU04N,652
74HC14FPDEL-E vs 74HCU04DTR2G
74HC14FPDEL-E vs 74HCU04DR2G
74HC14FPDEL-E vs 74HCU04DB,118
74HC14FPDEL-E vs 74HCU04DB,118
74HC14FPDEL-E vs 74HCU04DB,112
74HC14FPDEL-E vs 74HCU04DB
74HC14FPDEL-E vs 74HCU04D-Q100J
74HC14FPDEL-E vs 74HCU04D-Q100118
74HC14FPDEL-E vs 74HCU04D-Q100118
74HC14FPDEL-E vs 74HCU04D,653
74HC14FPDEL-E vs 74HCU04D,653
74HC14FPDEL-E vs 74HCU04D,652
74HC14FPDEL-E vs 74HCU04D,652
74HC14FPDEL-E vs 74HCU04D
74HC14FPDEL-E vs 74HCU04BQ-Q100X
74HC14FPDEL-E vs 74HCU04BQ,115
74HC14FPDEL-E vs 74HCT9114N,112
74HC14FPDEL-E vs 74HCT9114D,118
74HC14FPDEL-E vs 74HCT9114D,112
74HC14FPDEL-E vs 74HCT86T14-13
74HC14FPDEL-E vs 74HCT86S14-13
74HC14FPDEL-E vs 74HCT86PW-Q100,118
74HC14FPDEL-E vs 74HCT86PW-Q100,118
74HC14FPDEL-E vs 74HCT86PW,118
74HC14FPDEL-E vs 74HCT86PW,118
74HC14FPDEL-E vs 74HCT86PW,112
74HC14FPDEL-E vs 74HCT86PW,112
74HC14FPDEL-E vs 74HCT86N,652
74HC14FPDEL-E vs 74HCT86N
74HC14FPDEL-E vs 74HCT86DB,118
74HC14FPDEL-E vs 74HCT86DB,112
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.