☰
74HC151FPEL-E
74HC151FPEL-E
Active
Description:  74HC151 8-INPUT MULTIPLEXER
Manufacturer:  Renesas Electronics
History Price: $1.02000
In Stock: 41760
74HC151FPEL-E Specification
Specification
Part No
74HC151FPEL-E
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
1 x 8:1
Independent Circuits
1
Current - Output High, Low
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC151FPEL-E Related Parts
74HC131P-E
74HC131P-E
Renesas Electronics
3-TO-8-LINE DECODER/DEMUX
74HC137D,652
74HC137D,652
Nexperia
IC DECODER/DEMUX 1 X 3:8 16SO
74HC137D,652
74HC137D,652
NXP Semiconductors
NEXPERIA 74HC137D - DECODER/DRIV
74HC137D,653
74HC137D,653
Nexperia
IC DECODER/DEMUX 1 X 3:8 16SO
74HC137D,653
74HC137D,653
NXP Semiconductors
IC LINE DECODER/DEMUX INV 16SOIC
74HC137DB,112
74HC137DB,112
Nexperia
NEXPERIA 74HC137DB - DECODER/DRI
74HC137DB,112
74HC137DB,112
Nexperia
IC DECODER/DEMUX 1X3:8 16SSOP
74HC137DB,112
74HC137DB,112
NXP Semiconductors
IC 3-8 LINE DECODER/DEMUX 16SSOP
74HC137DB,118
74HC137DB,118
Nexperia
IC DECODER/DEMUX 1X3:8 16SSOP
74HC137DB118
74HC137DB118
NXP Semiconductors
NOW NEXPERIA 74HC137DB - DECODER
74HC137DB118
74HC137DB118
Nexperia
NOW NEXPERIA 74HC137DB - DECODER
74HC137N,652
74HC137N,652
NXP Semiconductors
IC DECODER/DEMUX 1X3:8 16DIP
74HC151FPEL-E Description
Overview of Renesas Electronics 74HC151FPEL-E

The Renesas Electronics 74HC151FPEL-E is a high-speed, high-performance multiplexer (MUX) designed to handle complex digital switching tasks in a variety of applications. This 8-channel multiplexer integrates advanced logic features to allow efficient routing of digital signals. The 74HC151FPEL-E is part of the 74HC family, offering the benefits of high-speed operation and low power consumption, making it suitable for use in consumer electronics, automotive systems, communications, and industrial control.

Key Features

* High-Speed Operation: The 74HC151FPEL-E operates at high speeds, with a typical propagation delay time (tpd) of 11ns at 5V, allowing for quick signal switching in high-frequency applications.
* 8-Channel Multiplexer: The device can select one of 8 input signals and route it to a common output, controlled by a 3-bit select input. This feature is useful for digital signal routing and reducing the complexity of large systems.
* Wide Operating Voltage Range: The 74HC151FPEL-E operates over a supply voltage range of 2V to 6V, providing flexibility in various voltage domains and enhancing compatibility with different logic families.
* Low Power Consumption: The device operates with low quiescent current, making it ideal for battery-powered applications and systems where energy efficiency is a priority.
* High Noise Immunity: Thanks to its robust design, the multiplexer has excellent noise immunity, ensuring stable performance even in noisy environments.
* Low Output Drive Capability: The device offers a low drive capability of 6mA at Vcc = 5V, making it suitable for driving standard logic loads and interfacing with other digital devices.

Applications

* Signal Routing: The 74HC151FPEL-E is widely used in applications where efficient signal routing and selection are required, such as digital signal processing (DSP), communication systems, and control systems.
* Data Multiplexing: The multiplexer is used for multiplexing data from multiple sources into a single channel, reducing the number of connections and simplifying data management in complex systems.
* Microprocessor Interfacing: It is commonly used to interface microprocessors with various peripheral devices, where selecting one of several input sources is required.
* Automotive Electronics: The device can be used in automotive systems for signal multiplexing, such as controlling sensor inputs or routing signals from various control units.
* Test and Measurement Systems: In test equipment, the 74HC151FPEL-E allows for routing signals to different measurement instruments, making it valuable for high-speed testing and diagnostics.

Electrical Specifications

* Supply Voltage (Vcc): 2V to 6V
* Input Voltage (Vin): 0V to Vcc
* Output Voltage (Vout): 0V to Vcc
* Logic Family: HC (High-speed CMOS)
* Maximum Output Drive Current: 6mA (sourcing) / -6mA (sinking) at Vcc = 5V
* Propagation Delay (tpd): 11ns (typical) at Vcc = 5V
* Maximum Operating Frequency: 30MHz (at Vcc = 5V)
* Input Capacitance (Cin): 5pF (typical)
* Output Capacitance (Cout): 10pF (typical)
* Power Consumption: Typically 1.0mA at Vcc = 5V (low quiescent current)
* High-Level Output Voltage (VOH): Vcc - 0.5V (minimum at IOH = -6mA)
* Low-Level Output Voltage (VOL): 0.5V (maximum at IOL = 6mA)

Package and Mechanical Specifications

* Package Type: SOIC-16 (Small Outline Integrated Circuit)
* Package Dimensions: 10mm x 4.9mm x 1.75mm (Length x Width x Height)
* Lead Pitch: 1.27mm
* Weight: Approximately 0.1g
* Operating Temperature Range (Tj): -40°C to +85°C
* Storage Temperature Range (Tstg): -65°C to +150°C
* Lead Material: Lead-free, RoHS compliant

Advantages

* High-Speed Performance: The fast propagation delay time of 11ns and a high operating frequency of 30MHz enable the device to efficiently handle high-speed digital signal processing applications.
* Flexible Voltage Operation: The 74HC151FPEL-E can be used in a variety of voltage domains, making it versatile and adaptable to different logic families and operating conditions.
* Low Power Consumption: The low quiescent current and low output drive capability make this device suitable for low-power designs, extending the battery life in portable and embedded applications.
* Compact Package: The SOIC-16 package offers a small footprint and ease of integration into compact, high-density circuit boards, perfect for space-constrained applications.
* High Noise Immunity: The device is designed to operate reliably in environments with significant electrical noise, ensuring stable operation and signal integrity.
* Simple Control: With a 3-bit select input for choosing one of eight input channels, the device provides simple and intuitive control, reducing system complexity and making integration easier.

Thermal and Reliability Characteristics

* Thermal Resistance Junction to Ambient (RthJA): 125°C/W (typical)
* Thermal Resistance Junction to Case (RthJC): 40°C/W (typical)
* Power Dissipation: 500mW (maximum)
* ESD Protection: The device is designed with excellent electrostatic discharge (ESD) protection, ensuring robust performance in environments prone to static discharge.
* Long-Term Reliability: With its wide operating temperature range of -40°C to +85°C, the 74HC151FPEL-E ensures reliable operation even in harsh environmental conditions, making it suitable for industrial and automotive applications.

Conclusion

The Renesas Electronics 74HC151FPEL-E is a high-speed, low-power multiplexer with excellent performance and versatility, ideal for use in a range of digital signal routing applications. Its high-speed operation, low power consumption, and wide voltage range make it suitable for use in consumer electronics, industrial automation, automotive systems, and communications. With its simple control interface, small form factor, and reliable thermal and electrical performance, the 74HC151FPEL-E provides a highly efficient solution for complex digital systems that require reliable signal multiplexing and routing.
74HC151FPEL-E Compare Parts
  • 74HC151FPEL-E vs 74HCT4515D,653
  • 74HC151FPEL-E vs 74HCT4515D,652
  • 74HC151FPEL-E vs 74HCT4514PW118
  • 74HC151FPEL-E vs 74HCT4514PW,118
  • 74HC151FPEL-E vs 74HCT4514PW,112
  • 74HC151FPEL-E vs 74HCT4514PW,112
  • 74HC151FPEL-E vs 74HCT4514N,652
  • 74HC151FPEL-E vs 74HCT4514DB,118
  • 74HC151FPEL-E vs 74HCT4514DB,118
  • 74HC151FPEL-E vs 74HCT4514DB,112
  • 74HC151FPEL-E vs 74HCT4514D653
  • 74HC151FPEL-E vs 74HCT4514D,653
  • 74HC151FPEL-E vs 74HCT4514D,652
  • 74HC151FPEL-E vs 74HCT42N,652
  • 74HC151FPEL-E vs 74HCT42D,653
  • 74HC151FPEL-E vs 74HCT42D,652
  • 74HC151FPEL-E vs 74HCT257PW-Q100J
  • 74HC151FPEL-E vs 74HCT257PW,118
  • 74HC151FPEL-E vs 74HCT257PW,112
  • 74HC151FPEL-E vs 74HCT257N,652
  • 74HC151FPEL-E vs 74HCT257DB,118
  • 74HC151FPEL-E vs 74HCT257DB,112
  • 74HC151FPEL-E vs 74HCT257DB,112
  • 74HC151FPEL-E vs 74HCT257D/AUJ
  • 74HC151FPEL-E vs 74HCT257D-Q100J
  • 74HC151FPEL-E vs 74HCT257D,653
  • 74HC151FPEL-E vs 74HCT257D,653
  • 74HC151FPEL-E vs 74HCT257D,652
  • 74HC151FPEL-E vs 74HCT257D,652
  • 74HC151FPEL-E vs 74HCT253PWJ
  • 74HC151FPEL-E vs 74HCT253N,652
  • 74HC151FPEL-E vs 74HCT253DB,118
  • 74HC151FPEL-E vs 74HCT253DB,112
  • 74HC151FPEL-E vs 74HCT253D/DG118
  • 74HC151FPEL-E vs 74HCT253D-Q100,118
  • 74HC151FPEL-E vs 74HCT253D-Q100,118
  • 74HC151FPEL-E vs 74HCT253D,653
  • 74HC151FPEL-E vs 74HCT253D,653
  • 74HC151FPEL-E vs 74HCT253D,653
  • 74HC151FPEL-E vs 74HCT253D,653
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.