☰
74HC157FP-E
74HC157FP-E
Active
Description:  74HC157 QUAD 2-INPUT MULTIPLEXER
Manufacturer:  Renesas Electronics
Datasheet:   74HC157FP-E Datasheet
History Price: $0.82000
In Stock: 35840
74HC157FP-E Specification
Specification
Part No
74HC157FP-E
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC157FP-E Related Parts
74HC131P-E
74HC131P-E
Renesas Electronics
3-TO-8-LINE DECODER/DEMUX
74HC137D,652
74HC137D,652
Nexperia
IC DECODER/DEMUX 1 X 3:8 16SO
74HC137D,652
74HC137D,652
NXP Semiconductors
NEXPERIA 74HC137D - DECODER/DRIV
74HC137D,653
74HC137D,653
Nexperia
IC DECODER/DEMUX 1 X 3:8 16SO
74HC137D,653
74HC137D,653
NXP Semiconductors
IC LINE DECODER/DEMUX INV 16SOIC
74HC137DB,112
74HC137DB,112
Nexperia
NEXPERIA 74HC137DB - DECODER/DRI
74HC137DB,112
74HC137DB,112
Nexperia
IC DECODER/DEMUX 1X3:8 16SSOP
74HC137DB,112
74HC137DB,112
NXP Semiconductors
IC 3-8 LINE DECODER/DEMUX 16SSOP
74HC137DB,118
74HC137DB,118
Nexperia
IC DECODER/DEMUX 1X3:8 16SSOP
74HC137DB118
74HC137DB118
NXP Semiconductors
NOW NEXPERIA 74HC137DB - DECODER
74HC137DB118
74HC137DB118
Nexperia
NOW NEXPERIA 74HC137DB - DECODER
74HC137N,652
74HC137N,652
NXP Semiconductors
IC DECODER/DEMUX 1X3:8 16DIP
74HC157FP-E Compare Parts
  • 74HC157FP-E vs 74HCT4515D,653
  • 74HC157FP-E vs 74HCT4515D,652
  • 74HC157FP-E vs 74HCT4514PW118
  • 74HC157FP-E vs 74HCT4514PW,118
  • 74HC157FP-E vs 74HCT4514PW,112
  • 74HC157FP-E vs 74HCT4514PW,112
  • 74HC157FP-E vs 74HCT4514N,652
  • 74HC157FP-E vs 74HCT4514DB,118
  • 74HC157FP-E vs 74HCT4514DB,118
  • 74HC157FP-E vs 74HCT4514DB,112
  • 74HC157FP-E vs 74HCT4514D653
  • 74HC157FP-E vs 74HCT4514D,653
  • 74HC157FP-E vs 74HCT4514D,652
  • 74HC157FP-E vs 74HCT42N,652
  • 74HC157FP-E vs 74HCT42D,653
  • 74HC157FP-E vs 74HCT42D,652
  • 74HC157FP-E vs 74HCT257PW-Q100J
  • 74HC157FP-E vs 74HCT257PW,118
  • 74HC157FP-E vs 74HCT257PW,112
  • 74HC157FP-E vs 74HCT257N,652
  • 74HC157FP-E vs 74HCT257DB,118
  • 74HC157FP-E vs 74HCT257DB,112
  • 74HC157FP-E vs 74HCT257DB,112
  • 74HC157FP-E vs 74HCT257D/AUJ
  • 74HC157FP-E vs 74HCT257D-Q100J
  • 74HC157FP-E vs 74HCT257D,653
  • 74HC157FP-E vs 74HCT257D,653
  • 74HC157FP-E vs 74HCT257D,652
  • 74HC157FP-E vs 74HCT257D,652
  • 74HC157FP-E vs 74HCT253PWJ
  • 74HC157FP-E vs 74HCT253N,652
  • 74HC157FP-E vs 74HCT253DB,118
  • 74HC157FP-E vs 74HCT253DB,112
  • 74HC157FP-E vs 74HCT253D/DG118
  • 74HC157FP-E vs 74HCT253D-Q100,118
  • 74HC157FP-E vs 74HCT253D-Q100,118
  • 74HC157FP-E vs 74HCT253D,653
  • 74HC157FP-E vs 74HCT253D,653
  • 74HC157FP-E vs 74HCT253D,653
  • 74HC157FP-E vs 74HCT253D,653
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.