Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Renesas Electronics 74HC1G86CME-E
74HC1G86CME-E
Active
Logic - Gates and Inverters
Description:
IC GATE XOR 1CH 2-INP CMPAK-6
Manufacturer:
Renesas Electronics
Datasheet:
74HC1G86CME-E Datasheet
History Price: $0.19000
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HC1G86CME-E Specification
Specification
Part No
74HC1G86CME-E
Category
Logic - Gates and Inverters
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
1
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
20 μA
Current - Output High, Low
2.6mA, 2.6mA
Input Logic Level - Low
0.5V ~ 1.8V
Input Logic Level - High
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
23ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
CMPAK-6
Package / Case
6-TSSOP, SC-88, SOT-363
74HC1G86CME-E Related Parts
74H00DC
National Semiconductor
NAND GATE
74H00PC
National Semiconductor
NAND GATE
74H01DC
National Semiconductor
NAND GATE, TTL
74H01PC
National Semiconductor
NAND GATE, TTL, PDIP14
74H05DC
National Semiconductor
IC INVERT OPEN 6CH 1-IN 14SBDIP
74H05PC
National Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
74H08PC
National Semiconductor
AND GATE, TTL, PDIP14
74H08PC
Rochester Electronics
74H08 - AND GATE, TTL, PDIP14
74H10DC
National Semiconductor
NAND GATE, TTL
74H10PC
National Semiconductor
NAND GATE, 3-INPUT, TTL, PDIP14
74H11PC
National Semiconductor
IC GATE AND 3CH 3-INP 14DIP
74H20PC
National Semiconductor
IC GATE NAND 2CH 4-INP 14DIP
74HC1G86CME-E Compare Parts
74HC1G86CME-E vs 74HCU04S14-13
74HC1G86CME-E vs 74HCU04PW/S400118
74HC1G86CME-E vs 74HCU04PW-Q100J
74HC1G86CME-E vs 74HCU04PW-Q100118
74HC1G86CME-E vs 74HCU04PW,118
74HC1G86CME-E vs 74HCU04PW,118
74HC1G86CME-E vs 74HCU04PW,112
74HC1G86CME-E vs 74HCU04PW,112
74HC1G86CME-E vs 74HCU04N,652
74HC1G86CME-E vs 74HCU04DTR2G
74HC1G86CME-E vs 74HCU04DR2G
74HC1G86CME-E vs 74HCU04DB,118
74HC1G86CME-E vs 74HCU04DB,118
74HC1G86CME-E vs 74HCU04DB,112
74HC1G86CME-E vs 74HCU04DB
74HC1G86CME-E vs 74HCU04D-Q100J
74HC1G86CME-E vs 74HCU04D-Q100118
74HC1G86CME-E vs 74HCU04D-Q100118
74HC1G86CME-E vs 74HCU04D,653
74HC1G86CME-E vs 74HCU04D,653
74HC1G86CME-E vs 74HCU04D,652
74HC1G86CME-E vs 74HCU04D,652
74HC1G86CME-E vs 74HCU04D
74HC1G86CME-E vs 74HCU04BQ-Q100X
74HC1G86CME-E vs 74HCU04BQ,115
74HC1G86CME-E vs 74HCT9114N,112
74HC1G86CME-E vs 74HCT9114D,118
74HC1G86CME-E vs 74HCT9114D,112
74HC1G86CME-E vs 74HCT86T14-13
74HC1G86CME-E vs 74HCT86S14-13
74HC1G86CME-E vs 74HCT86PW-Q100,118
74HC1G86CME-E vs 74HCT86PW-Q100,118
74HC1G86CME-E vs 74HCT86PW,118
74HC1G86CME-E vs 74HCT86PW,118
74HC1G86CME-E vs 74HCT86PW,112
74HC1G86CME-E vs 74HCT86PW,112
74HC1G86CME-E vs 74HCT86N,652
74HC1G86CME-E vs 74HCT86N
74HC1G86CME-E vs 74HCT86DB,118
74HC1G86CME-E vs 74HCT86DB,112
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.