☰
74HC283P-E
74HC283P-E
Active
Description:  74HC283 4 BIT BINARY FULL ADDER
Manufacturer:  Renesas Electronics
Datasheet:   74HC283P-E Datasheet
History Price: $0.72000
In Stock: 43520
74HC283P-E Specification
Specification
Part No
74HC283P-E
Category
Logic - Specialty Logic
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Supply Voltage
-
Number of Bits
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC283P-E Related Parts
74HC283D,652
74HC283D,652
NXP Semiconductors
IC 4BIT BINARY FULL ADDER 16SOIC
74HC283D,653
74HC283D,653
NXP Semiconductors
IC 4BIT BINARY FULL ADDER 16SOIC
74HC283D/AUJ
74HC283D/AUJ
NXP Semiconductors
IC BINARY FULL ADDER 4BIT 16SOIC
74HC283DB,112
74HC283DB,112
NXP Semiconductors
IC 4BIT BINARY FULL ADDER 16SSOP
74HC283DB,118
74HC283DB,118
NXP Semiconductors
IC 4BIT BINARY FULL ADDER 16SSOP
74HC283FP-E
74HC283FP-E
Renesas Electronics
74HC283 4 BIT BINARY FULL ADDER
74HC283FPEL-E
74HC283FPEL-E
Renesas Electronics
74HC283 4 BIT BINARY FULL ADDER
74HC283N,652
74HC283N,652
NXP Semiconductors
IC 4BIT BINARY FULL ADDER 16-DIP
74HC283PW,112
74HC283PW,112
NXP Semiconductors
IC 4BIT BINAR FULL ADDER 16TSSOP
74HC283PW,118
74HC283PW,118
NXP Semiconductors
IC 4BIT BINAR FULL ADDER 16TSSOP
74HC283P-E Description

The Renesas Electronics 74HC283P-E is a high-speed, low-power 4-bit binary adder that plays a critical role in digital computing and arithmetic operations. This integrated circuit (IC) is part of the 74HC family, known for its high-speed performance and low power consumption, making it ideal for a variety of applications in modern electronics, including microcontrollers, digital signal processors, and other digital logic applications.

## General Description

The 74HC283P-E is designed to perform binary addition of two 4-bit numbers, generating a 4-bit sum output along with a carry output. This capability is essential for arithmetic operations in digital systems. The device is implemented using advanced CMOS technology, which allows for high-speed operation and reduced power requirements. It is packaged in a DIP (Dual In-line Package) format, making it easy to integrate into various circuit designs.

## Technical Specifications

1. Supply Voltage (V_CC):
- The 74HC283P-E operates within a supply voltage range of 2.0 V to 6.0 V, providing flexibility for integration into different circuit environments.

2. Input Voltage Levels:
- The input voltage levels are compatible with TTL (Transistor-Transistor Logic) levels, allowing for seamless interfacing with other TTL devices.

3. Output Current:
- The maximum output current per pin is typically ±25 mA, enabling the device to drive multiple loads or connect with other logic components directly.

4. Propagation Delay:
- The typical propagation delay from input to output is approximately 10 ns at 5 V, ensuring fast performance suitable for high-speed applications.

5. Power Consumption:
- The device features low static power consumption, typically around 1 µA when not switching, contributing to energy-efficient designs.

6. Logic Levels:
- The 74HC283P-E complies with standard logic levels for high (VIH) and low (VIL) inputs, typically around 2.0 V and 0.8 V, respectively, when powered at 5 V.

7. Pin Configuration:
- The IC consists of 16 pins in a standard DIP package. It includes inputs for the two 4-bit numbers (A3-A0 and B3-B0), a carry input (C0), and the output pins for the 4-bit sum (S3-S0) along with the carry output (C4).

8. Temperature Range:
- The device operates reliably over a temperature range of -40 °C to +85 °C, making it suitable for industrial and automotive applications.

9. Functionality:
- The 74HC283P-E can perform both addition and carry generation. The carry input can be used to create cascaded addition circuits for adding multiple 4-bit numbers, enhancing its utility in complex arithmetic operations.

## Applications

The Renesas Electronics 74HC283P-E is suitable for various applications, including:

- Microcontrollers: Used in embedded systems for arithmetic processing and data manipulation tasks.
- Digital Signal Processors (DSPs): Integral in processing algorithms that require fast addition and subtraction operations.
- Arithmetic Logic Units (ALUs): Employed in the construction of ALUs within CPUs for executing arithmetic and logical operations.
- Consumer Electronics: Found in calculators, game consoles, and other electronic devices that require fast and efficient computation.
- Industrial Control Systems: Utilized in control logic for machinery where precise arithmetic operations are necessary for automation.

## Conclusion

In conclusion, the Renesas Electronics 74HC283P-E is a highly efficient and versatile 4-bit binary adder that meets the demands of modern digital applications. With its wide supply voltage range, low power consumption, and high-speed performance, it is an excellent choice for engineers and designers looking to implement reliable arithmetic functions in their electronic systems. Its compatibility with TTL logic levels and robust performance characteristics make it an invaluable component in a wide range of applications, from consumer electronics to industrial control systems. By incorporating the 74HC283P-E into their designs, engineers can achieve efficient and effective computation in their digital circuits.
74HC283P-E Compare Parts
  • 74HC283P-E vs 74HC283PW,112
  • 74HC283P-E vs 74HC283N,652
  • 74HC283P-E vs 74HC283FPEL-E
  • 74HC283P-E vs 74HC283FP-E
  • 74HC283P-E vs 74HC283DB,118
  • 74HC283P-E vs 74HC283DB,112
  • 74HC283P-E vs 74HC283D/AUJ
  • 74HC283P-E vs 74HC283D,653
  • 74HC283P-E vs 74HC283D,652
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class