☰
74HC390P-E
74HC390P-E
Active
Description:  IC DECADE COUNTER DUAL 4-BIT
Manufacturer:  Renesas Electronics
Datasheet:   74HC390P-E Datasheet
History Price: $1.01000
In Stock: 33600
74HC390P-E Specification
Specification
Part No
74HC390P-E
Category
Logic - Counters, Dividers
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Counter, Decade
Direction
Up
Number of Elements
2
Number of Bits per Element
4
Reset
Asynchronous
Timing
-
Count Rate
71 MHz
Trigger Type
Negative Edge
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC390P-E Related Parts
74HC160D,652
74HC160D,652
NXP Semiconductors
NEXPERIA 74HC160D - DECADE COUNT
74HC160D,652
74HC160D,652
Nexperia
NOW NEXPERIA 74HC160D - DECADE C
74HC160D,652
74HC160D,652
Nexperia
IC DECADE COUNTER 4-BIT 16SO
74HC160D,653
74HC160D,653
Nexperia
IC DECADE COUNTER 4-BIT 16SO
74HC160DB,112
74HC160DB,112
Nexperia
IC DECADE COUNTER 4-BIT 16SSOP
74HC160DB,112
74HC160DB,112
NXP Semiconductors
IC SYNC BCD DECADE COUNTR 16SSOP
74HC160DB,118
74HC160DB,118
Nexperia
IC DECADE COUNTER 4-BIT 16SSOP
74HC160FP-E
74HC160FP-E
Renesas Electronics
IC DECADE COUNTER 4-BIT
74HC160N,652
74HC160N,652
NXP Semiconductors
IC DECADE COUNTER 4-BIT 16DIP
74HC160PW,112
74HC160PW,112
NXP Semiconductors
IC DECADE COUNTER 4-BIT 16TSSOP
74HC160PW,112
74HC160PW,112
Nexperia
IC DECADE COUNTER 4-BIT 16TSSOP
74HC160PW,118
74HC160PW,118
NXP Semiconductors
IC DECADE COUNTER 4-BIT 16TSSOP
74HC390P-E Compare Parts
  • 74HC390P-E vs 74HCT93D,118
  • 74HC390P-E vs 74HCT93D,112
  • 74HC390P-E vs 74HCT6323AD/C4118
  • 74HC390P-E vs 74HCT6323AD,118
  • 74HC390P-E vs 74HCT6323AD,112
  • 74HC390P-E vs 74HCT6323AD,112
  • 74HC390P-E vs 74HCT4520N,112
  • 74HC390P-E vs 74HCT4520DB,118
  • 74HC390P-E vs 74HCT4520DB,112
  • 74HC390P-E vs 74HCT4520DB,112
  • 74HC390P-E vs 74HCT4520D112
  • 74HC390P-E vs 74HCT4520D-Q100J
  • 74HC390P-E vs 74HCT4520D,118
  • 74HC390P-E vs 74HCT4520D,118
  • 74HC390P-E vs 74HCT4520D,112
  • 74HC390P-E vs 74HCT4060N,652
  • 74HC390P-E vs 74HCT4060DB-Q100J
  • 74HC390P-E vs 74HCT4060DB-Q100118
  • 74HC390P-E vs 74HCT4060DB,118
  • 74HC390P-E vs 74HCT4060DB,118
  • 74HC390P-E vs 74HCT4060DB,112
  • 74HC390P-E vs 74HCT4060DB,112
  • 74HC390P-E vs 74HCT4060D-Q100118
  • 74HC390P-E vs 74HCT4060D-Q100,118
  • 74HC390P-E vs 74HCT4060D-Q100,11
  • 74HC390P-E vs 74HCT4060D,653
  • 74HC390P-E vs 74HCT4060D,653
  • 74HC390P-E vs 74HCT4060D,652
  • 74HC390P-E vs 74HCT4060D,652
  • 74HC390P-E vs 74HCT4060BQ-Q100,1
  • 74HC390P-E vs 74HCT4060BQ,115
  • 74HC390P-E vs 74HCT4059N,112
  • 74HC390P-E vs 74HCT4059D,118
  • 74HC390P-E vs 74HCT4059D,112
  • 74HC390P-E vs 74HCT4040PW118
  • 74HC390P-E vs 74HCT4040PW-Q100J
  • 74HC390P-E vs 74HCT4040PW,118
  • 74HC390P-E vs 74HCT4040PW,112
  • 74HC390P-E vs 74HCT4040PW,112
  • 74HC390P-E vs 74HCT4040PW,112
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping