Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Renesas Electronics 74HC4538FP-E
74HC4538FP-E
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
Renesas Electronics
Datasheet:
74HC4538FP-E Datasheet
History Price: $0.90000
In Stock: 1680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HC4538FP-E Specification
Specification
Part No
74HC4538FP-E
Category
Logic - Multivibrators
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
25 ns
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC4538FP-E Related Parts
74HC123BQ,115
Nexperia
IC MULTIVIBRATOR 65NS 16DHVQFN
74HC123BQ,115
Nexperia
NEXPERIA 74HC123BQ - MONOSTABLE
74HC123BQ-Q100,115
Nexperia
IC MULTIVIBRATOR 65NS 16DHVQFN
74HC123D
Toshiba Semiconductor
IC MULTIVIBRATOR 40NS 16SOIC
74HC123D,652
Nexperia
IC MULTIVIBRATOR 65NS 16SO
74HC123D,652
NXP Semiconductors
IC MULTIVIBRATR DUAL MONO 16SOIC
74HC123D,653
Nexperia
IC MULTIVIBRATOR 65NS 16SO
74HC123D,653
NXP Semiconductors
IC MULTIVIBRATR DUAL MONO 16SOIC
74HC123D-Q100,118
Nexperia
IC MULTIVIBRATOR 65NS 16SO
74HC123D-Q100,118
NXP Semiconductors
MONOSTABLE MULTIVIBRATOR, HC/UH
74HC123D/AU118
NXP Semiconductors
IC MULTIVIBRATOR
74HC123D/AUJ
NXP Semiconductors
IC MULTIVIBRATOR 24NS 16SO
74HC4538FP-E Compare Parts
74HC4538FP-E vs 74HCT4538PW-Q100,1
74HC4538FP-E vs 74HCT4538PW,118
74HC4538FP-E vs 74HCT4538PW,112
74HC4538FP-E vs 74HCT4538PW,112
74HC4538FP-E vs 74HCT4538PW,112
74HC4538FP-E vs 74HCT4538N,112
74HC4538FP-E vs 74HCT4538DB118
74HC4538FP-E vs 74HCT4538DB,118
74HC4538FP-E vs 74HCT4538DB,112
74HC4538FP-E vs 74HCT4538D-Q100,11
74HC4538FP-E vs 74HCT4538D,118
74HC4538FP-E vs 74HCT4538D,118
74HC4538FP-E vs 74HCT4538D,112
74HC4538FP-E vs 74HCT4538D,112
74HC4538FP-E vs 74HCT4538112
74HC4538FP-E vs 74HCT423PW,118
74HC4538FP-E vs 74HCT423PW,112
74HC4538FP-E vs 74HCT423N,112
74HC4538FP-E vs 74HCT423DB,118
74HC4538FP-E vs 74HCT423DB,112
74HC4538FP-E vs 74HCT423D,118
74HC4538FP-E vs 74HCT423D,112
74HC4538FP-E vs 74HCT423BQ,115
74HC4538FP-E vs 74HCT221N,112
74HC4538FP-E vs 74HCT221DB,118
74HC4538FP-E vs 74HCT221DB,112
74HC4538FP-E vs 74HCT221D112
74HC4538FP-E vs 74HCT221D,118
74HC4538FP-E vs 74HCT221D,112
74HC4538FP-E vs 74HCT123PW-Q100118
74HC4538FP-E vs 74HCT123PW-Q100,11
74HC4538FP-E vs 74HCT123PW,118
74HC4538FP-E vs 74HCT123PW,118
74HC4538FP-E vs 74HCT123PW,112
74HC4538FP-E vs 74HCT123PW,112
74HC4538FP-E vs 74HCT123N,652
74HC4538FP-E vs 74HCT123DB118
74HC4538FP-E vs 74HCT123DB118
74HC4538FP-E vs 74HCT123DB,118
74HC4538FP-E vs 74HCT123DB,112
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you