Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Renesas Electronics 74HC533P-E
74HC533P-E
Active
Logic - Latches
Description:
OCTAL D-TYPE TRANSPARENT LATCH
Manufacturer:
Renesas Electronics
Datasheet:
74HC533P-E Datasheet
History Price: $0.92000
In Stock: 10960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HC533P-E Specification
Specification
Part No
74HC533P-E
Category
Logic - Latches
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
1:8
Output Type
Tri-State
Voltage - Supply
2V ~ 6V
Independent Circuits
1
Delay Time - Propagation
13ns
Current - Output High, Low
7.8mA, 7.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC533P-E PDF Datasheet
74HC533P-E Datasheet
Click and Download: 74HC533P-E Datasheet
74HC533P-E Related Parts
74HC259BQ,115
Nexperia
IC LATCH 8BIT ADDRESS DHVQFN16
74HC259BQ-Q100,115
Nexperia
IC LATCH 8BIT ADDRESS 16DHVQFN
74HC259D
Toshiba Semiconductor
IC 8BIT ADDRESSABLE LATCH 16SOIC
74HC259D,652
Nexperia
IC ADDRESSABLE LATCH 8BIT 16SOIC
74HC259D,652
NXP Semiconductors
IC ADDRESSABLE LATCH 8BIT 16SOIC
74HC259D,653
Nexperia
IC 8BIT ADDRESSABLE LATCH 16SOIC
74HC259D,653
NXP Semiconductors
IC 8BIT ADDRESSABLE LATCH 16SOIC
74HC259D-Q100,118
Nexperia
IC LATCH 8BIT ADDRESS 16SOIC
74HC259D/S400118
NXP Semiconductors
D LATCH, LOW LEVEL TRIGGERED
74HC259DB,112
Nexperia
IC 8BIT ADDRESSABLE LATCH 16SSOP
74HC259DB,112
NXP Semiconductors
IC 8BIT ADDRESSABLE LATCH 16SSOP
74HC259DB,118
Nexperia
IC 8BIT ADDRESSABLE LATCH 16SSOP
74HC533P-E Compare Parts
74HC533P-E vs 74HSTL16919DGGRE4
74HC533P-E vs 74HSTL162822DGGRG4
74HC533P-E vs 74HSTL162822DGGRE4
74HC533P-E vs 74HCT573PW-Q100118
74HC533P-E vs 74HCT573PW-Q100,11
74HC533P-E vs 74HCT573PW,118
74HC533P-E vs 74HCT573PW,112
74HC533P-E vs 74HCT573PW,112
74HC533P-E vs 74HCT573N/C4112
74HC533P-E vs 74HCT573N,652
74HC533P-E vs 74HCT573DB-Q100J
74HC533P-E vs 74HCT573DB,118
74HC533P-E vs 74HCT573DB,112
74HC533P-E vs 74HCT573DB,112
74HC533P-E vs 74HCT573D/C4118
74HC533P-E vs 74HCT573D-Q100,118
74HC533P-E vs 74HCT573D,653
74HC533P-E vs 74HCT573D,653
74HC533P-E vs 74HCT573D,652
74HC533P-E vs 74HCT573D,652
74HC533P-E vs 74HCT573D
74HC533P-E vs 74HCT573BQ-Q100,11
74HC533P-E vs 74HCT573BQ,115
74HC533P-E vs 74HCT573BQ,115
74HC533P-E vs 74HCT563N,652
74HC533P-E vs 74HCT563DB,118
74HC533P-E vs 74HCT563DB,112
74HC533P-E vs 74HCT563D,653
74HC533P-E vs 74HCT563D,652
74HC533P-E vs 74HCT373TVELL-E
74HC533P-E vs 74HCT373PW-Q100,11
74HC533P-E vs 74HCT373PW,118
74HC533P-E vs 74HCT373PW,118
74HC533P-E vs 74HCT373PW,118
74HC533P-E vs 74HCT373PW,112
74HC533P-E vs 74HCT373PW,112
74HC533P-E vs 74HCT373N,652
74HC533P-E vs 74HCT373DB,118
74HC533P-E vs 74HCT373DB,112-NXP
74HC533P-E vs 74HCT373DB,112
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its