☰
74HC563P-E
74HC563P-E
Obsolete
Description:  OCTAL INVERTING TRANSP LATCH
Manufacturer:  Renesas Electronics
Datasheet:   74HC563P-E Datasheet
History Price: $1.26000
In Stock: 26560
74HC563P-E Specification
Specification
Part No
74HC563P-E
Category
Logic - Latches
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
1:8
Output Type
Tri-State
Voltage - Supply
2V ~ 6V
Independent Circuits
1
Delay Time - Propagation
14ns
Current - Output High, Low
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC563P-E Related Parts
74HC259BQ,115
74HC259BQ,115
Nexperia
IC LATCH 8BIT ADDRESS DHVQFN16
74HC259BQ-Q100,115
74HC259BQ-Q100,115
Nexperia
IC LATCH 8BIT ADDRESS 16DHVQFN
74HC259D
74HC259D
Toshiba Semiconductor
IC 8BIT ADDRESSABLE LATCH 16SOIC
74HC259D,652
74HC259D,652
Nexperia
IC ADDRESSABLE LATCH 8BIT 16SOIC
74HC259D,652
74HC259D,652
NXP Semiconductors
IC ADDRESSABLE LATCH 8BIT 16SOIC
74HC259D,653
74HC259D,653
Nexperia
IC 8BIT ADDRESSABLE LATCH 16SOIC
74HC259D,653
74HC259D,653
NXP Semiconductors
IC 8BIT ADDRESSABLE LATCH 16SOIC
74HC259D-Q100,118
74HC259D-Q100,118
Nexperia
IC LATCH 8BIT ADDRESS 16SOIC
74HC259D/S400118
74HC259D/S400118
NXP Semiconductors
D LATCH, LOW LEVEL TRIGGERED
74HC259DB,112
74HC259DB,112
Nexperia
IC 8BIT ADDRESSABLE LATCH 16SSOP
74HC259DB,112
74HC259DB,112
NXP Semiconductors
IC 8BIT ADDRESSABLE LATCH 16SSOP
74HC259DB,118
74HC259DB,118
Nexperia
IC 8BIT ADDRESSABLE LATCH 16SSOP
74HC563P-E Compare Parts
  • 74HC563P-E vs 74HSTL16919DGGRE4
  • 74HC563P-E vs 74HSTL162822DGGRG4
  • 74HC563P-E vs 74HSTL162822DGGRE4
  • 74HC563P-E vs 74HCT573PW-Q100118
  • 74HC563P-E vs 74HCT573PW-Q100,11
  • 74HC563P-E vs 74HCT573PW,118
  • 74HC563P-E vs 74HCT573PW,112
  • 74HC563P-E vs 74HCT573PW,112
  • 74HC563P-E vs 74HCT573N/C4112
  • 74HC563P-E vs 74HCT573N,652
  • 74HC563P-E vs 74HCT573DB-Q100J
  • 74HC563P-E vs 74HCT573DB,118
  • 74HC563P-E vs 74HCT573DB,112
  • 74HC563P-E vs 74HCT573DB,112
  • 74HC563P-E vs 74HCT573D/C4118
  • 74HC563P-E vs 74HCT573D-Q100,118
  • 74HC563P-E vs 74HCT573D,653
  • 74HC563P-E vs 74HCT573D,653
  • 74HC563P-E vs 74HCT573D,652
  • 74HC563P-E vs 74HCT573D,652
  • 74HC563P-E vs 74HCT573D
  • 74HC563P-E vs 74HCT573BQ-Q100,11
  • 74HC563P-E vs 74HCT573BQ,115
  • 74HC563P-E vs 74HCT573BQ,115
  • 74HC563P-E vs 74HCT563N,652
  • 74HC563P-E vs 74HCT563DB,118
  • 74HC563P-E vs 74HCT563DB,112
  • 74HC563P-E vs 74HCT563D,653
  • 74HC563P-E vs 74HCT563D,652
  • 74HC563P-E vs 74HCT373TVELL-E
  • 74HC563P-E vs 74HCT373PW-Q100,11
  • 74HC563P-E vs 74HCT373PW,118
  • 74HC563P-E vs 74HCT373PW,118
  • 74HC563P-E vs 74HCT373PW,118
  • 74HC563P-E vs 74HCT373PW,112
  • 74HC563P-E vs 74HCT373PW,112
  • 74HC563P-E vs 74HCT373N,652
  • 74HC563P-E vs 74HCT373DB,118
  • 74HC563P-E vs 74HCT373DB,112-NXP
  • 74HC563P-E vs 74HCT373DB,112
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its