☰
74HCT540FPV-E
74HCT540FPV-E
Active
Description:  IC BUFFER INVERT 5.5V
Manufacturer:  Renesas Electronics
History Price: $0.78000
In Stock: 6160
74HCT540FPV-E Specification
Specification
Part No
74HCT540FPV-E
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
74HCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HCT540FPV-E Related Parts
74HC125D
74HC125D
Toshiba Semiconductor
IC BUFFER NON-INVERT 6V 14SOIC
74HC125D,652
74HC125D,652
Nexperia
IC BUFFER NON-INVERT 6V 14SO
74HC125D,652
74HC125D,652
NXP Semiconductors
IC BUFFER DVR TRI-ST QD 14SOIC
74HC125D,653
74HC125D,653
Nexperia
IC BUFFER NON-INVERT 6V 14SO
74HC125D,653
74HC125D,653
NXP Semiconductors
IC BUFFER DVR TRI-ST QD 14SOIC
74HC125D-Q100,118
74HC125D-Q100,118
Nexperia
IC BUFFER NON-INVERT 6V 14SO
74HC125D-Q100118
74HC125D-Q100118
NXP Semiconductors
IC BUFFER NON-INVERT 6V 14SO
74HC125D-Q100J
74HC125D-Q100J
Nexperia
IC BUFFER NON-INVERT 6V 14SO
74HC125D/AUJ
74HC125D/AUJ
NXP Semiconductors
IC BUFFER NON-INVERT 6V 14SO
74HC125D/S400118
74HC125D/S400118
NXP Semiconductors
IC BUFFER NON-INVERT 6V 14SO
74HC125DB,112
74HC125DB,112
Nexperia
IC BUFFER NON-INVERT 6V 14SSOP
74HC125DB,112
74HC125DB,112
NXP Semiconductors
IC BUFFER NON-INVERT 6V 14SSOP
74HCT540FPV-E Compare Parts
  • 74HCT540FPV-E vs 74HCT9115D,118
  • 74HCT540FPV-E vs 74HCT9115D,112
  • 74HCT540FPV-E vs 74HCT7541PW-Q100J
  • 74HCT540FPV-E vs 74HCT7541PW,118
  • 74HCT540FPV-E vs 74HCT7541N,112
  • 74HCT540FPV-E vs 74HCT7541D-Q100J
  • 74HCT540FPV-E vs 74HCT7541D,118
  • 74HCT540FPV-E vs 74HCT7541D,118
  • 74HCT540FPV-E vs 74HCT7541D,112
  • 74HCT540FPV-E vs 74HCT7541D,112
  • 74HCT540FPV-E vs 74HCT7540N,112
  • 74HCT540FPV-E vs 74HCT7540D,118
  • 74HCT540FPV-E vs 74HCT7540D,112
  • 74HCT540FPV-E vs 74HCT652N,112
  • 74HCT540FPV-E vs 74HCT652D,118
  • 74HCT540FPV-E vs 74HCT652D,112
  • 74HCT540FPV-E vs 74HCT646N,652
  • 74HCT540FPV-E vs 74HCT646DB,118
  • 74HCT540FPV-E vs 74HCT646DB,112
  • 74HCT540FPV-E vs 74HCT646D,653
  • 74HCT540FPV-E vs 74HCT646D,652
  • 74HCT540FPV-E vs 74HCT640N,652
  • 74HCT540FPV-E vs 74HCT640DB,118
  • 74HCT540FPV-E vs 74HCT640DB,112
  • 74HCT540FPV-E vs 74HCT640D,653
  • 74HCT540FPV-E vs 74HCT640D,652
  • 74HCT540FPV-E vs 74HCT541PW/C4118
  • 74HCT540FPV-E vs 74HCT541PW-Q100J
  • 74HCT540FPV-E vs 74HCT541PW-Q100118
  • 74HCT540FPV-E vs 74HCT541PW,118
  • 74HCT540FPV-E vs 74HCT541PW,118
  • 74HCT540FPV-E vs 74HCT541PW,112
  • 74HCT540FPV-E vs 74HCT541PW,112
  • 74HCT540FPV-E vs 74HCT541N,652
  • 74HCT540FPV-E vs 74HCT541DB,118
  • 74HCT540FPV-E vs 74HCT541DB,112
  • 74HCT540FPV-E vs 74HCT541D118
  • 74HCT540FPV-E vs 74HCT541D-Q100J
  • 74HCT540FPV-E vs 74HCT541D,653
  • 74HCT540FPV-E vs 74HCT541D,653
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description