Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Renesas Electronics 74LS07FPDEL-E
74LS07FPDEL-E
Active
Interface - Drivers, Receivers, Transceivers
Description:
HEX BUFFERS/DRIVERS
Manufacturer:
Renesas Electronics
Datasheet:
74LS07FPDEL-E Datasheet
History Price: $1.31000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LS07FPDEL-E Specification
Specification
Part No
74LS07FPDEL-E
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74LS07FPDEL-E Related Parts
74LS447PC
National Semiconductor
DECODER/DRIVER, TTL, PDIP16
74LVC1284D,112
NXP Semiconductors
IC TRANSCEIVER FULL 4/4 20SO
74LVC1284D,118
NXP Semiconductors
IC TRANSCEIVER FULL 4/4 20SO
74LVC1284DB,112
NXP Semiconductors
IC TRANSCEIVER FULL 4/4 20SSOP
74LVC1284DB,118
NXP Semiconductors
IC TRANSCEIVER FULL 4/4 20SSOP
74LVC1284PW,112
NXP Semiconductors
IC TRANSCEIVER FULL 4/4 20TSSOP
74LVC1284PW,118
NXP Semiconductors
IC TRANSCEIVER FULL 4/4 20TSSOP
74LVC1G19GW-Q100125
NXP Semiconductors
DECODER/DRIVER, LVC/LCX/Z SERIES
74LVTZ240PWLE
Texas Instruments
OCTAL BUFFER/LINE DRIVER
74LS247P-E
Renesas Electronics
BCD TO 7-SEGMENT DECODER/DRIVER
74LS468N
Rochester Electronics
BUFFER/DRIVER
74LVC1G19GS132
NXP Semiconductors
DECODER/DRIVER, LVC/LCX/Z SERIE
74LS07FPDEL-E Compare Parts
74LS07FPDEL-E vs 74LVC1G19GW-Q100125
74LS07FPDEL-E vs 74LVC1284PW,118
74LS07FPDEL-E vs 74LVC1284PW,112
74LS07FPDEL-E vs 74LVC1284DB,118
74LS07FPDEL-E vs 74LVC1284DB,112
74LS07FPDEL-E vs 74LVC1284D,118
74LS07FPDEL-E vs 74LVC1284D,112
74LS07FPDEL-E vs 74LS447PC
74LS07FPDEL-E vs 74LVC1G19GS132
74LS07FPDEL-E vs 74LS468N
74LS07FPDEL-E vs 74LS247P-E
74LS07FPDEL-E vs 74LVCH32244AX4BF
74LS07FPDEL-E vs 74LVC16244AX4PV
74LS07FPDEL-E vs 74LVC16244AX4PF
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect