☰
74LS85FP-E
74LS85FP-E
Active
Description:  4-BIT MAGNITUDE COMPARATOR
Manufacturer:  Renesas Electronics
Datasheet:   74LS85FP-E Datasheet
History Price: $0.85000
In Stock: 12040
74LS85FP-E Specification
Specification
Part No
74LS85FP-E
Category
Logic - Comparators
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Bits
-
Output
-
Output Function
-
Voltage - Supply
-
Current - Output High, Low
-
Max Propagation Delay @ V, Max CL
-
Current - Quiescent (Iq)
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you