74LVCH16601APVG8
74LVCH16601APVG8
Obsolete
Description:  IC UNIV BUS TXRX 18BIT 56SSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 35600
74LVCH16601APVG8 Specification
Specification
Part No
74LVCH16601APVG8
Category
Logic - Universal Bus Functions
Manufacturer
Renesas Electronics
Series
74LVCH
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Transceiver
Number of Circuits
18-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
74LVCH16601APVG8 Related Parts
74LCX16500G
74LCX16500G
onsemi
TXRX 18BIT UNIV BUS LV 54FBGA
74LCX16500GX
74LCX16500GX
onsemi
TXRX 18BIT UNIV BUS LV 54FBGA
74LCX16500MTD
74LCX16500MTD
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LCX16500MTD
74LCX16500MTD
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16500MTDX
74LCX16500MTDX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LCX16500MTDX
74LCX16500MTDX
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16501MTD
74LCX16501MTD
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LCX16501MTD
74LCX16501MTD
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16501MTDX
74LCX16501MTDX
onsemi
TXRX 18BIT UNIV BUS LV 56TSSOP
74LCX16501MTDX
74LCX16501MTDX
Fairchild Semiconductor
REGISTERED BUS TRANSCEIVER, LVC/
74LVC16601APVG
74LVC16601APVG
Renesas Electronics
IC UNIV BUS TXRX 18BIT 56SSOP
74LVC16601APVG8
74LVC16601APVG8
Renesas Electronics
IC UNIV BUS TXRX 18BIT 56SSOP
74LVCH16601APVG8 Compare Parts
  • 74LVCH16601APVG8 vs 74LVTH18511DGGRE4
  • 74LVCH16601APVG8 vs 74LVTH16835MTDX
  • 74LVCH16601APVG8 vs 74LVTH16835MTD
  • 74LVCH16601APVG8 vs 74LVTH16835MTD
  • 74LVCH16601APVG8 vs 74LVTH16835DLRG4
  • 74LVCH16601APVG8 vs 74LVTH16501MTDX
  • 74LVCH16601APVG8 vs 74LVTH16501MTDX
  • 74LVCH16601APVG8 vs 74LVTH16501MTD
  • 74LVCH16601APVG8 vs 74LVTH16501MTD
  • 74LVCH16601APVG8 vs 74LVTH16501MEAX
  • 74LVCH16601APVG8 vs 74LVTH16501MEA
  • 74LVCH16601APVG8 vs 74LVTH16501DLRG4
  • 74LVCH16601APVG8 vs 74LVTH16501DGGRE4
  • 74LVCH16601APVG8 vs 74LVTH16500DLRG4
  • 74LVCH16601APVG8 vs 74LVT16835DGGRG4
  • 74LVCH16601APVG8 vs 74LVT16501ADL,518
  • 74LVCH16601APVG8 vs 74LVT16501ADL,512
  • 74LVCH16601APVG8 vs 74LVT16501ADGG,118
  • 74LVCH16601APVG8 vs 74LVT16501ADGG,112
  • 74LVCH16601APVG8 vs 74LVT16500DGGRG4
  • 74LVCH16601APVG8 vs 74LVT16500ADL,518
  • 74LVCH16601APVG8 vs 74LVT16500ADL,512
  • 74LVCH16601APVG8 vs 74LVT16500ADGG,118
  • 74LVCH16601APVG8 vs 74LVT16500ADGG,112
  • 74LVCH16601APVG8 vs 74LVCH16901DGGRG4
  • 74LVCH16601APVG8 vs 74LVCH16901DGGRE4
  • 74LVCH16601APVG8 vs 74LVCH16601APVG
  • 74LVCH16601APVG8 vs 74LVC16601APVG8
  • 74LVCH16601APVG8 vs 74LVC16601APVG
  • 74LVCH16601APVG8 vs 74LCX16501MTDX
  • 74LVCH16601APVG8 vs 74LCX16501MTDX
  • 74LVCH16601APVG8 vs 74LCX16501MTD
  • 74LVCH16601APVG8 vs 74LCX16501MTD
  • 74LVCH16601APVG8 vs 74LCX16500MTDX
  • 74LVCH16601APVG8 vs 74LCX16500MTDX
  • 74LVCH16601APVG8 vs 74LCX16500MTD
  • 74LVCH16601APVG8 vs 74LCX16500MTD
  • 74LVCH16601APVG8 vs 74LCX16500GX
  • 74LVCH16601APVG8 vs 74LCX16500G
  • 74LVCH16601APVG8 vs 74LCX32500GX
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4