810001DKI-21LF
810001DKI-21LF
Obsolete
Description:  IC CLOCK GENERATOR 32-VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 5600
810001DKI-21LF Specification
Specification
Part No
810001DKI-21LF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Video
Input
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
No/No
Frequency - Max
175MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
810001DKI-21LF PDF Datasheet
810001DKI-21LF Compare Parts
  • 810001DKI-21LF vs 810001DK-21LFT
  • 810001DKI-21LF vs 810001DK-21LF
  • 810001DKI-21LF vs 810001BK-22LFT
  • 810001DKI-21LF vs 810001BK-22LF
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!