813078BYILFT
813078BYILFT
Obsolete
Description:  IC VCXO PLL WIRELESS 64TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 37600
813078BYILFT Specification
Specification
Part No
813078BYILFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Wireless Infrastructure Application
Input
LVDS, LVHSTL, LVPECL, Crystal
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
3:9
Differential - Input:Output
Yes/Yes
Frequency - Max
614.4MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.